Win Source Part Number: 1147215-ST370-60L2MI
Category: Capacitors>Tantalum Capacitors
Series: SuperTan®, ST
Type: Hermetically Sealed
Features: Wet Tantalum
Package: Bulk
Standard Package: 1
Capacitance: 370 µF
Tolerance: ±20%
Voltage - Rated: 60 V
ESR (Equivalent Series Resistance): 600mOhm
Manufacturer Size Code: L2
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.312" Dia x 1.008" L (7.92mm x 25.60mm)
Alternative Parts (Cross-Reference): ST370-60L2MI.;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 8532.21.0020
Mfr: Vishay Sprague
Other Names: 718-1689,ST37060L2MI
RoHS Status: RoHS non-compliant
Cap Tant Wet 370uF 60V 20% (7.92 X 27.2mm) Axial 0.6 Ohm 125°C Bulk Product overview: ST370-60L2MI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 370uF, 60V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 370uF, 60V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-ST370-60L2MI can be used for catalog matching and distributor lookup.
CAP TANT 370UF 20% 60V AXIAL
TANTALUM CAPACITOR, 370UF, 60V, AXIAL 20%; Capacitance:370µF; Voltage(DC):60V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.6ohm; Failure Rate:-; Ripple Current:2.9A; Product Diameter:7.92mm RoHS Compliant: No
CAP TANT 370UF 20% 60V AXIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1147215-ST370-60L2MI | 59-ST370-60L2MI | ST370-60L2MI | 80K8151 | ST370-60L2MI |
| Product Name | Capacitors - Tantalum Capacitors | 370uF 60V 0.6 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitor, 370Uf, 60V, Axial 20%; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 370 microF | 370 microF | 370 microF | 370 microF | 370 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 60 volts | 60 volts | 60 volts | 60 volts |