Vishay Precision Group Capacitor Wet Tantalum, 250Uf, 75V, 20%, Axial; Capacitance Vishay ST250-75L2MI

Description
CAPACITOR WET TANTALUM, 250UF, 75V, 20%, AXIAL; Capacitance:250µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Lead Spacing:-; ESR:0.8ohm; Product Range:ST Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: No
Datasheet
Description
CAPACITOR WET TANTALUM, 250UF, 75V, 20%, AXIAL; Capacitance:250µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Lead Spacing:-; ESR:0.8ohm; Product Range:ST Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Wet Tantalum, 250Uf, 75V, 20%, Axial; Capacitance Vishay - 59J7395 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Wet Tantalum, 250Uf, 75V, 20%, Axial; Capacitance Vishay
59J7395
Capacitor Wet Tantalum, 250Uf, 75V, 20%, Axial; Capacitance Vishay 59J7395
CAPACITOR WET TANTALUM, 250UF, 75V, 20%, AXIAL; Capacitance:250µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Lead Spacing:-; ESR:0.8ohm; Product Range:ST Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: No

CAPACITOR WET TANTALUM, 250UF, 75V, 20%, AXIAL; Capacitance:250µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Lead Spacing:-; ESR:0.8ohm; Product Range:ST Series; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 59J7395
Product Name Capacitor Wet Tantalum, 250Uf, 75V, 20%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details