CAP TANT 250UF 10% 75V AXIAL
CAPACITOR WET TANTALUM, 250UF, 75V, 10%, AXIAL; Capacitance:250µF; Voltage(DC):75V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.8ohm; Failure Rate:-; Ripple Current:2.5A; Product Diameter:7.92mm RoHS Compliant: No
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ST250-75L2KI | 56P4332 |
| Product Name | Capacitors - Tantalum Capacitors | Capacitor Wet Tantalum, 250Uf, 75V, 10%, Axial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Technology | Single-Layer | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 250 microF | 250 microF |