Vishay Precision Group Capacitance Vishay ST1100-25L2MI.

Description
Capacitance:1100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.5ohm; Failure Rate:-; Ripple Current:3.2A; Capacitor Case / Package:Axial Leaded; Product Diameter:7.92mm RoHS Compliant: No
Datasheet
Description
Capacitance:1100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.5ohm; Failure Rate:-; Ripple Current:3.2A; Capacitor Case / Package:Axial Leaded; Product Diameter:7.92mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 15AC4535 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
15AC4535
Capacitance Vishay 15AC4535
Capacitance:1100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.5ohm; Failure Rate:-; Ripple Current:3.2A; Capacitor Case / Package:Axial Leaded; Product Diameter:7.92mm RoHS Compliant: No

Capacitance:1100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:0.5ohm; Failure Rate:-; Ripple Current:3.2A; Capacitor Case / Package:Axial Leaded; Product Diameter:7.92mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC4535
Product Name Capacitance Vishay
Configuration / Form Factor PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers