Vishay Precision Group Capacitance Vishay ST110-75T2MI.

Description
Capacitance:110µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.3ohm; Failure Rate:-; Ripple Current:1.65A; Capacitor Case / Package:Axial Leaded; Product Diameter:7.92mm RoHS Compliant: No
Datasheet
Description
Capacitance:110µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.3ohm; Failure Rate:-; Ripple Current:1.65A; Capacitor Case / Package:Axial Leaded; Product Diameter:7.92mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitance Vishay - 15AC4534 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Vishay
15AC4534
Capacitance Vishay 15AC4534
Capacitance:110µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.3ohm; Failure Rate:-; Ripple Current:1.65A; Capacitor Case / Package:Axial Leaded; Product Diameter:7.92mm RoHS Compliant: No

Capacitance:110µF; Voltage(DC):75V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:1.3ohm; Failure Rate:-; Ripple Current:1.65A; Capacitor Case / Package:Axial Leaded; Product Diameter:7.92mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC4534
Product Name Capacitance Vishay
Configuration / Form Factor PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details