Vishay Intertechnology, Inc. Discrete Semiconductor Products - Thyristors - SCRs ST103S08PFN0

Description
Win Source Part Number: 1278740-ST103S08PFN0 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 25 Current - Hold (Ih) (Max): 600 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 3 V Current - Gate Trigger (Igt) (Max): 200 mA Voltage - On State (Vtm) (Max): 1.73 V Current - On State (It (AV)) (Max): 105 A Current - On State (It (RMS)) (Max): 165 A Current - Off State (Max): 30 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 3000A, 3150A SCR Type: Standard Recovery Mounting Type: Chassis, Stud Mount Package / Case: TO-209AC, TO-94-4, Stud Supplier Device Package: TO-209AC (TO-94) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: ST103 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1278740-ST103S08PFN0 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 25 Current - Hold (Ih) (Max): 600 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 3 V Current - Gate Trigger (Igt) (Max): 200 mA Voltage - On State (Vtm) (Max): 1.73 V Current - On State (It (AV)) (Max): 105 A Current - On State (It (RMS)) (Max): 165 A Current - Off State (Max): 30 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 3000A, 3150A SCR Type: Standard Recovery Mounting Type: Chassis, Stud Mount Package / Case: TO-209AC, TO-94-4, Stud Supplier Device Package: TO-209AC (TO-94) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: ST103 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1278740-ST103S08PFN0 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1278740-ST103S08PFN0
Discrete Semiconductor Products - Thyristors - SCRs 1278740-ST103S08PFN0
Win Source Part Number: 1278740-ST103S08PFN0 Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 25 Current - Hold (Ih) (Max): 600 mA Voltage - Off State: 800 V Voltage - Gate Trigger (Vgt) (Max): 3 V Current - Gate Trigger (Igt) (Max): 200 mA Voltage - On State (Vtm) (Max): 1.73 V Current - On State (It (AV)) (Max): 105 A Current - On State (It (RMS)) (Max): 165 A Current - Off State (Max): 30 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 3000A, 3150A SCR Type: Standard Recovery Mounting Type: Chassis, Stud Mount Package / Case: TO-209AC, TO-94-4, Stud Supplier Device Package: TO-209AC (TO-94) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: ST103 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1278740-ST103S08PFN0
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 25
Current - Hold (Ih) (Max): 600 mA
Voltage - Off State: 800 V
Voltage - Gate Trigger (Vgt) (Max): 3 V
Current - Gate Trigger (Igt) (Max): 200 mA
Voltage - On State (Vtm) (Max): 1.73 V
Current - On State (It (AV)) (Max): 105 A
Current - On State (It (RMS)) (Max): 165 A
Current - Off State (Max): 30 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 3000A, 3150A
SCR Type: Standard Recovery
Mounting Type: Chassis, Stud Mount
Package / Case: TO-209AC, TO-94-4, Stud
Supplier Device Package: TO-209AC (TO-94)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: ST103
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1278740-ST103S08PFN0
Product Name Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2548769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
Triacs - BTA425Y-800BT127 - 913673-BTA425Y-800BT127 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B673-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details