Vishay Precision Group Current Reg Diode, 4.7Ma, To-236; Peak Operating Voltage Vishay SST511-E3

Description
CURRENT REG DIODE, 4.7mA, TO-236; Peak Operating Voltage:55V; Regulator Current:4.7mA; Diode Case Style:TO-236; No. of Pins:3 Pin; Operating Temperature Max:150°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
CURRENT REG DIODE, 4.7mA, TO-236; Peak Operating Voltage:55V; Regulator Current:4.7mA; Diode Case Style:TO-236; No. of Pins:3 Pin; Operating Temperature Max:150°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Reg Diode, 4.7Ma, To-236; Peak Operating Voltage Vishay - 06J8375 - Newark, An Avnet Company
Chicago, IL, United States
Current Reg Diode, 4.7Ma, To-236; Peak Operating Voltage Vishay
06J8375
Current Reg Diode, 4.7Ma, To-236; Peak Operating Voltage Vishay 06J8375
CURRENT REG DIODE, 4.7mA, TO-236; Peak Operating Voltage:55V; Regulator Current:4.7mA; Diode Case Style:TO-236; No. of Pins:3 Pin; Operating Temperature Max:150°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

CURRENT REG DIODE, 4.7mA, TO-236; Peak Operating Voltage:55V; Regulator Current:4.7mA; Diode Case Style:TO-236; No. of Pins:3 Pin; Operating Temperature Max:150°C; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 06J8375
Product Name Current Reg Diode, 4.7Ma, To-236; Peak Operating Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
Voltage Regulator diode (Zener diode) - HR1N4494US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 8.9 mA
IR 0.2500 mA
View Details
Automotive 35V 100mA Diode and Rectifier - 284-BA892E-6700 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details