Vishay Precision Group Current Reg Diode, 1.8Ma, To-236; Peak Operating Voltage Vishay SST507-E3

Description
CURRENT REG DIODE, 1.8mA, TO-236; Peak Operating Voltage:55V; Regulator Current:1.8mA; Diode Case Style:TO-236; No. of Pins:3 Pin; Operating Temperature Max:-; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
CURRENT REG DIODE, 1.8mA, TO-236; Peak Operating Voltage:55V; Regulator Current:1.8mA; Diode Case Style:TO-236; No. of Pins:3 Pin; Operating Temperature Max:-; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Reg Diode, 1.8Ma, To-236; Peak Operating Voltage Vishay - 06J8367 - Newark, An Avnet Company
Chicago, IL, United States
Current Reg Diode, 1.8Ma, To-236; Peak Operating Voltage Vishay
06J8367
Current Reg Diode, 1.8Ma, To-236; Peak Operating Voltage Vishay 06J8367
CURRENT REG DIODE, 1.8mA, TO-236; Peak Operating Voltage:55V; Regulator Current:1.8mA; Diode Case Style:TO-236; No. of Pins:3 Pin; Operating Temperature Max:-; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

CURRENT REG DIODE, 1.8mA, TO-236; Peak Operating Voltage:55V; Regulator Current:1.8mA; Diode Case Style:TO-236; No. of Pins:3 Pin; Operating Temperature Max:-; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 06J8367
Product Name Current Reg Diode, 1.8Ma, To-236; Peak Operating Voltage Vishay
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X50FF5 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details
B48-2 and B48-2T Series B482E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: YG865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details