Infineon Technologies AG Single Diodes BAS7002LE6327XTMA1

Description
Diode Schottky 70V 70mA (DC) Surface Mount PG-TSLP-2-1
Request a Quote Datasheet
Description
Diode Schottky 70V 70mA (DC) Surface Mount PG-TSLP-2-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 448-BAS7002LE6327XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 70mA (DC) Surface Mount PG-TSLP-2-1

Diode Schottky 70V 70mA (DC) Surface Mount PG-TSLP-2-1

Buy Now Datasheet
Single Diodes - 448-BAS7002LE6327XTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 70mA (DC) Surface Mount PG-TSLP-2-1

Diode Schottky 70V 70mA (DC) Surface Mount PG-TSLP-2-1

Buy Now Datasheet
Single Diodes - 448-BAS7002LE6327XTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 70V 70mA (DC) Surface Mount PG-TSLP-2-1

Diode Schottky 70V 70mA (DC) Surface Mount PG-TSLP-2-1

Buy Now Datasheet
 - BAS7002LE6327XTMA1 - Rochester Electronics
Newburyport, MA, United States
Silicon Schottky Diode

Silicon Schottky Diode

Supplier's Site Datasheet
Schottky 70V 70MA Diode and Rectifier - 280-BAS7002LE6327XTMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 70V 70MA Diode and Rectifier
280-BAS7002LE6327XTMA1
Schottky 70V 70MA Diode and Rectifier 280-BAS7002LE6327XTMA1
DIODE SCHOTTKY 70V 70MA TSLP-2-1 Product overview: BAS7002LE6327XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS7002LE6327XTM A1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 70V 70MA TSLP-2-1 Product overview: BAS7002LE6327XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 70MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 70MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS7002LE6327XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Schottky, Single, 70V, Tslp-2-1; Diode Configuration Infineon - 49AC0098 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Single, 70V, Tslp-2-1; Diode Configuration Infineon
49AC0098
Diode, Schottky, Single, 70V, Tslp-2-1; Diode Configuration Infineon 49AC0098
DIODE, SCHOTTKY, SINGLE, 70V, TSLP-2-1; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:100mA; Operating Temperature RoHS Compliant: Yes

DIODE, SCHOTTKY, SINGLE, 70V, TSLP-2-1; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:70V; Forward Current If(AV):70mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:100mA; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS7002LE6327XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS7002LE6327XTMA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS7002LE6327XTMA1
DIODE SCHOTTKY 70V 70MA TSLP-2-1

DIODE SCHOTTKY 70V 70MA TSLP-2-1

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 448-BAS7002LE6327XTMA1TR-ND BAS7002LE6327XTMA1 280-BAS7002LE6327XTMA1 49AC0098 BAS7002LE6327XTMA1
Product Name Single Diodes Schottky 70V 70MA Diode and Rectifier Diode, Schottky, Single, 70V, Tslp-2-1; Diode Configuration Infineon Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Life Cycle Stage Active Active
Package PG-TSLP-2 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data