Bridge Rectifier Single Phase Standard 40V Surface Mount PG-SOT-143-3D
Bridge Rectifier Single Phase Standard 40V Surface Mount PG-SOT-143-3D
Bridge Rectifier Single Phase Standard 40V Surface Mount PG-SOT-143-3D
Win Source Part Number: 1283155-BAS4002ARPPE
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 200 mA
Voltage - Forward (Vf) (Max) @ If: 400 mV @ 100 mA
Current - Reverse Leakage @ Vr: 10 µA @ 40 V
Voltage - Peak Reverse (Max): 40 V
Package / Case: TO-253-4, TO-253AA
Supplier Device Package: PG-SOT-143-3D
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Infineon Technologies
Other Names: BAS4002ARPPE6327INCT
Base Product Number: BAS4002
BRIDGE RECT 1P 40V 200MA SOT143 Product overview: BAS4002ARPPE6327HTSA
400mV@100mA 200mA 40V SOT-143 Bridge Rectifiers ROHS
BRIDGE RECT 1P 40V 200MA SOT143
BRIDGE RECT 1P 40V 200MA SOT143
Schottky Diodes & Rectifiers Low VF Schottky Diode Array 40V .2A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers | Schottky Diodes |
| Product Number | BAS4002ARPPE6327HTSA1DKR-ND | 1283155-BAS4002ARPPE6327HTSA1 | 299-BAS4002ARPPE6327HTSA1 | BAS4002ARPPE6327HTSA1 | BAS4002ARPPE6327HTSA1 | BAS4002ARPPE6327HTSA1 | BAS4002ARPPE6327HTSA1 |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | 40V 200MA Diode and Rectifier | Diodes >> Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Schottky Diodes & Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | |||||
| Package | TO-253-4, TO-253AA | Tape & Reel (TR) | SOT143 | SOT-143-4 | |||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||
| Diode Type | Single Phase | ||||||
| VF | 0.4000 volts | 0.4000 volts | 0.7900 volts | 0.7900 volts |