Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SS8PH9HM3/86A SS8PH9HM3/86A

Description
Manufacturer: Vishay Win Source Part Number: 1102220-SS8PH9HM3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 900mV @ 8A Current - Reverse Leakage @ Vr: 2μA @ 90V Capacitance @ Vr, F: 140pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1102220-SS8PH9HM3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 900mV @ 8A Current - Reverse Leakage @ Vr: 2μA @ 90V Capacitance @ Vr, F: 140pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS8PH9HM3/86A - 1102220-SS8PH9HM3/86A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS8PH9HM3/86A
1102220-SS8PH9HM3/86A
Diodes, Rectifiers - Single - SS8PH9HM3/86A 1102220-SS8PH9HM3/86A
Manufacturer: Vishay Win Source Part Number: 1102220-SS8PH9HM3/86 A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 90V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 900mV @ 8A Current - Reverse Leakage @ Vr: 2μA @ 90V Capacitance @ Vr, F: 140pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-277A (SMPC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1102220-SS8PH9HM3/86A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 90V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 900mV @ 8A
Current - Reverse Leakage @ Vr: 2μA @ 90V
Capacitance @ Vr, F: 140pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-277A (SMPC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Diode and Rectifier - 280-SS8PH9HM3/86A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-SS8PH9HM3/86A
Schottky Diode and Rectifier 280-SS8PH9HM3/86A
Schottky Diodes & Rectifiers 8.0 Amp 90 Volt 150 Amp IFSM Product overview: SS8PH9HM3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8PH9HM3/86A can be used for catalog matching and distributor lookup.

Schottky Diodes & Rectifiers 8.0 Amp 90 Volt 150 Amp IFSM Product overview: SS8PH9HM3/86A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS8PH9HM3/86A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Schottky Diodes Rectifiers
Product Number 1102220-SS8PH9HM3/86A 280-SS8PH9HM3/86A
Product Name Diodes, Rectifiers - Single - SS8PH9HM3/86A Schottky Diode and Rectifier
Life Cycle Stage Obsolete(EOL)
Package TO-277A (SMPC) Tape and Reel
VF 0.9000 volts
Unlock Full Specs
to access all available technical data