Vishay Precision Group Schottky Diodes & Rectifiers SS32-E3/57T

Description
Diode Schottky 20V 3A SMC
Request a Quote Datasheet
Description
Diode Schottky 20V 3A SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 7000969 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000969
Schottky Diodes & Rectifiers 7000969
Diode Schottky 20V 3A SMC

Diode Schottky 20V 3A SMC

Supplier's Site
Schottky Diodes & Rectifiers - 7000969P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7000969P
Schottky Diodes & Rectifiers 7000969P
Diode Schottky 20V 3A SMC

Diode Schottky 20V 3A SMC

Supplier's Site
Schottky Diodes & Rectifiers - 1777495 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1777495
Schottky Diodes & Rectifiers 1777495
Diode Schottky 20V 3A SMC

Diode Schottky 20V 3A SMC

Supplier's Site
Diodes, Rectifiers - Single - SS32-E3/57T - 030838-SS32-E3/57T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS32-E3/57T
030838-SS32-E3/57T
Diodes, Rectifiers - Single - SS32-E3/57T 030838-SS32-E3/57T
Manufacturer: Vishay Win Source Part Number: 030838-SS32-E3/57T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 20V Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AB, (SMC) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 030838-SS32-E3/57T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AB, (SMC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Diodes - 112-SS32-E3/57TCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 20V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 112-SS32-E3/57TTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 20V 3A Surface Mount DO-214AB (SMC)

Diode Schottky 20V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 112-SS32-E3/57TDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 20V 3A DO214AB

DIODE SCHOTTKY 20V 3A DO214AB

Buy Now Datasheet
SMD 3A 20V Diode and Rectifier - 280-SS32-E3/57T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3A 20V Diode and Rectifier
280-SS32-E3/57T
SMD 3A 20V Diode and Rectifier 280-SS32-E3/57T
3A 20V Rectifier Diode, SMC, Surface Mount Product overview: SS32-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS32-E3/57T can be used for catalog matching and distributor lookup.

3A 20V Rectifier Diode, SMC, Surface Mount Product overview: SS32-E3/57T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3A, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 3A, 20V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS32-E3/57T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS32-E3/57T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS32-E3/57T
Discrete Semiconductor Products - Diodes - Rectifiers SS32-E3/57T
DIODE SCHOTTKY 20V 3A DO214AB

DIODE SCHOTTKY 20V 3A DO214AB

Supplier's Site
Schottky Rectifier, 3A 20V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K8091 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 20V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K8091
Schottky Rectifier, 3A 20V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K8091
SCHOTTKY RECTIFIER, 3A 20V DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:500mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 20V DO-214AB, FULL REEL; Repetitive Peak Reverse Voltage:20V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:500mV RoHS Compliant: Yes

Supplier's Site Datasheet
Schottky Rectifier, 3A 20V Do-214Ab; Repetitive Peak Reverse Voltage Vishay - 05R5896 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 3A 20V Do-214Ab; Repetitive Peak Reverse Voltage Vishay
05R5896
Schottky Rectifier, 3A 20V Do-214Ab; Repetitive Peak Reverse Voltage Vishay 05R5896
SCHOTTKY RECTIFIER, 3A 20V DO-214AB; Repetitive Peak Reverse Voltage:20V; Average Forward Current:3A; Diode Configuration:Single ; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:SS Series RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 3A 20V DO-214AB; Repetitive Peak Reverse Voltage:20V; Average Forward Current:3A; Diode Configuration:Single; Diode Case Style:DO-214AB (SMC); No. of Pins:2Pins; Forward Voltage Max:500mV; Product Range:SS Series RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS32-E3/57T
Schottky Diodes & Rectifiers SS32-E3/57T
Schottky Diodes & Rectifiers 3.0 Amp 20 Volt

Schottky Diodes & Rectifiers 3.0 Amp 20 Volt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes
Product Number 7000969 7000969P 030838-SS32-E3/57T 112-SS32-E3/57TCT-ND 280-SS32-E3/57T SS32-E3/57T 77K8091 SS32-E3/57T
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - SS32-E3/57T Single Diodes SMD 3A 20V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier, 3A 20V Do-214Ab, Full Reel; Repetitive Peak Reverse Voltage Vishay Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky Schottky
Package Do-214ab (smc) DO-214AA DO-214AB, (SMC) Tape and Reel DO-214AB (SMC) SMC (DO-214AB)
RoHS Compliant RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active
VF 0.5000 volts 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: PH868C15 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TO-247
IO 30 amps
VRRM 150 volts
View Details
Bridge Rectifiers - CC1676-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
High Current Power Rectifiers - HRISOPAC0112 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
Rectifier Assembly - SP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details