Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single SS2PH6HM3/85A

Description
Win Source Part Number: 1281372-SS2PH6HM3/85 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 2 A Current - Reverse Leakage @ Vr: 2 µA @ 60 V Capacitance @ Vr, F: 93pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS2PH6
Request a Quote Datasheet
Description
Win Source Part Number: 1281372-SS2PH6HM3/85 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 2 A Current - Reverse Leakage @ Vr: 2 µA @ 60 V Capacitance @ Vr, F: 93pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS2PH6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281372-SS2PH6HM3/85A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281372-SS2PH6HM3/85A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281372-SS2PH6HM3/85A
Win Source Part Number: 1281372-SS2PH6HM3/85 A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 800 mV @ 2 A Current - Reverse Leakage @ Vr: 2 µA @ 60 V Capacitance @ Vr, F: 93pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 175°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS2PH6

Win Source Part Number: 1281372-SS2PH6HM3/85A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 2 A
Current - Reverse Leakage @ Vr: 2 µA @ 60 V
Capacitance @ Vr, F: 93pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 175°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS2PH6

Buy Now Datasheet
Single Diodes - SS2PH6HM3/85A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2PH6HM3/85A-ND
Single Diodes SS2PH6HM3/85A-ND
Diode Schottky 60V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 60V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Schottky 60V 2A Diode and Rectifier - 280-SS2PH6HM3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2A Diode and Rectifier
280-SS2PH6HM3/85A
Schottky 60V 2A Diode and Rectifier 280-SS2PH6HM3/85A
DIODE SCHOTTKY 60V 2A DO220AA Product overview: SS2PH6HM3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH6HM3/85A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2A DO220AA Product overview: SS2PH6HM3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH6HM3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS2PH6HM3/85A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2PH6HM3/85A
Discrete Semiconductor Products - Diodes - Rectifiers SS2PH6HM3/85A
DIODE SCHOTTKY 60V 2A DO220AA

DIODE SCHOTTKY 60V 2A DO220AA

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS2PH6HM3/85A
Schottky Diodes & Rectifiers SS2PH6HM3/85A
Schottky Diodes & Rectifiers 2A,60V,SMP, HIGH BARRIER SKY RECT.

Schottky Diodes & Rectifiers 2A,60V,SMP, HIGH BARRIER SKY RECT.

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 1281372-SS2PH6HM3/85A SS2PH6HM3/85A-ND 280-SS2PH6HM3/85A SS2PH6HM3/85A SS2PH6HM3/85A
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Schottky 60V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package DO-220AA Tape & Reel (TR) DO-220AA-2
Unlock Full Specs
to access all available technical data