Vishay Intertechnology, Inc. Single Diodes SS2PH10HM3/85A

Description
Diode Schottky 100V 2A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet
Description
Diode Schottky 100V 2A Surface Mount DO-220AA (SMP)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS2PH10HM3/85A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2PH10HM3/85A-ND
Single Diodes SS2PH10HM3/85A-ND
Diode Schottky 100V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 100V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Schottky 100V 2A Diode and Rectifier - 280-SS2PH10HM3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 2A Diode and Rectifier
280-SS2PH10HM3/85A
Schottky 100V 2A Diode and Rectifier 280-SS2PH10HM3/85A
DIODE SCHOTTKY 100V 2A DO220AA Product overview: SS2PH10HM3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH10HM3/85A can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 2A DO220AA Product overview: SS2PH10HM3/85A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2PH10HM3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS2PH10HM3/85A - 1102129-SS2PH10HM3/85A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS2PH10HM3/85A
1102129-SS2PH10HM3/85A
Diodes, Rectifiers - Single - SS2PH10HM3/85A 1102129-SS2PH10HM3/85A
Manufacturer: Vishay Win Source Part Number: 1102129-SS2PH10HM3/8 5A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 800mV @ 2A Current - Reverse Leakage @ Vr: 1μA @ 100V Capacitance @ Vr, F: 65pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 175°C Family Name: SS2PH10 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SS2PH10HM3_A/H; SS2PH10HM3_A/I; CD1206-B2100; SS2PH10HE3/85A; Introduction Date: November 09, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Safety

Manufacturer: Vishay
Win Source Part Number: 1102129-SS2PH10HM3/85A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 800mV @ 2A
Current - Reverse Leakage @ Vr: 1μA @ 100V
Capacitance @ Vr, F: 65pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Family Name: SS2PH10
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SS2PH10HM3_A/H; SS2PH10HM3_A/I; CD1206-B2100; SS2PH10HE3/85A;
Introduction Date: November 09, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Safety

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS2PH10HM3/85A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2PH10HM3/85A
Discrete Semiconductor Products - Diodes - Rectifiers SS2PH10HM3/85A
DIODE SCHOTTKY 100V 2A DO220AA

DIODE SCHOTTKY 100V 2A DO220AA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SS2PH10HM3/85A-ND 280-SS2PH10HM3/85A 1102129-SS2PH10HM3/85A SS2PH10HM3/85A
Product Name Single Diodes Schottky 100V 2A Diode and Rectifier Diodes, Rectifiers - Single - SS2PH10HM3/85A Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - FXSET130204 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky barrier diode - BAT54C-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers