Vishay Intertechnology, Inc. 2 A 40 V Diode and Rectifier SS2P4-M3/85A

Description
DIODE 2 A, 40 V, SILICON, RECTIFIER DIODE, DO-220AA, ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS2P4-M3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P4-M3/85A can be used for catalog matching and distributor lookup.
Request a Quote
Description
DIODE 2 A, 40 V, SILICON, RECTIFIER DIODE, DO-220AA, ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS2P4-M3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P4-M3/85A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1281210-SS2P4-M3/85A is a Schottky barrier rectifier from Vishay General Semiconductor, designed for surface-mount applications. It features a maximum DC reverse voltage of 40 V and an average rectified current rating of 2 A. The device has a low forward voltage drop of 550 mV at 2 A, which contributes to its high efficiency and low power losses. The maximum reverse leakage current is specified at 150 µA under rated conditions. This rectifier is suitable for use in low voltage, high frequency inverters, DC/DC converters, and polarity protection applications. It operates within a temperature range of -55 °C to +150 °C and has a typical thermal resistance of 115 °C/W. The product is packaged in a DO-220AA case and is compliant with RoHS standards, making it a reliable choice for various electronic projects.

Datasheet Summary
Powered by GS/AI

The 1281210-SS2P4-M3/85A is a Schottky barrier rectifier from Vishay General Semiconductor, designed for surface-mount applications. It features a maximum DC reverse voltage of 40 V and an average rectified current rating of 2 A. The device has a low forward voltage drop of 550 mV at 2 A, which contributes to its high efficiency and low power losses. The maximum reverse leakage current is specified at 150 µA under rated conditions. This rectifier is suitable for use in low voltage, high frequency inverters, DC/DC converters, and polarity protection applications. It operates within a temperature range of -55 °C to +150 °C and has a typical thermal resistance of 115 °C/W. The product is packaged in a DO-220AA case and is compliant with RoHS standards, making it a reliable choice for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
2 A 40 V Diode and Rectifier - 280-SS2P4-M3/85A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 40 V Diode and Rectifier
280-SS2P4-M3/85A
2 A 40 V Diode and Rectifier 280-SS2P4-M3/85A
DIODE 2 A, 40 V, SILICON, RECTIFIER DIODE, DO-220AA, ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS2P4-M3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P4-M3/85A can be used for catalog matching and distributor lookup.

DIODE 2 A, 40 V, SILICON, RECTIFIER DIODE, DO-220AA, ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS2P4-M3/85A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 40 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 40 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P4-M3/85A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS2P4-M3/85A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2P4-M3/85A-ND
Single Diodes SS2P4-M3/85A-ND
Diode Schottky 40V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 40V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281210-SS2P4-M3/85A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281210-SS2P4-M3/85A
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281210-SS2P4-M3/85A
Win Source Part Number: 1281210-SS2P4-M3/85A Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: eSMP® Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 550 mV @ 2 A Current - Reverse Leakage @ Vr: 150 µA @ 40 V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-220AA Supplier Device Package: DO-220AA (SMP) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS2P4

Win Source Part Number: 1281210-SS2P4-M3/85A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: eSMP®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 2 A
Current - Reverse Leakage @ Vr: 150 µA @ 40 V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-220AA
Supplier Device Package: DO-220AA (SMP)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS2P4

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS2P4-M3/85A
Schottky Diodes & Rectifiers SS2P4-M3/85A
Schottky Diodes & Rectifiers 40volt 2.0amp

Schottky Diodes & Rectifiers 40volt 2.0amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS2P4-M3/85A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2P4-M3/85A
Discrete Semiconductor Products - Diodes - Rectifiers SS2P4-M3/85A
DIODE SCHOTTKY 40V 2A DO220AA

DIODE SCHOTTKY 40V 2A DO220AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SS2P4-M3/85A SS2P4-M3/85A-ND 1281210-SS2P4-M3/85A SS2P4-M3/85A SS2P4-M3/85A
Product Name 2 A 40 V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-220AA DO-220AA-2
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR2PFF6 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 45 amps
IF 2000 mA
trr 60 ns
View Details
Rectifier Assembly - FP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Bridge Rectifiers - CC2574-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
RF Diodes - BAR8802VH6327XTSA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Package SOD-523; SC-79, SOD-523
View Details
5 suppliers