Diode Schottky 30V 2A Surface Mount DO-220AA (SMP)
Diode Schottky 30V 2A Surface Mount DO-220AA (SMP)
DIODE 2 A, 30 V, SILICON, RECTIFIER DIODE, DO-220AA, ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS2P3-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 30 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 30 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P3-M3/84A can be used for catalog matching and distributor lookup.
Diode Schottky 30V 2A SMP
Diode Schottky 30V 2A SMP
Diode Schottky 30V 2A SMP
Manufacturer: Vishay
Win Source Part Number: 030835-SS2P3-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A
Current - Reverse Leakage @ Vr: 150μA @ 30V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Schottky Diodes & Rectifiers 30volt 2.0amp
DIODE SCHOTTKY 30V 2A DO220AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | SS2P3-M3/84AGITR-ND | 280-SS2P3-M3/84A | 7103724 | 7103724P | 030835-SS2P3-M3/84A | SS2P3-M3/84A | SS2P3-M3/84A |
| Product Name | Single Diodes | 2 A 30 V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - SS2P3-M3/84A | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package | Tape and Reel | Smp | SMP | DO-220AA (SMP) | DO-220AA-2 | ||
| IO | 2 amps | ||||||
| Rectifier Configuration / Technology | Schottky |