Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SS2P2-M3/84A SS2P2-M3/84A

Description
Manufacturer: Vishay Win Source Part Number: 1102117-SS2P2-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A Current - Reverse Leakage @ Vr: 150μA @ 20V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1102117-SS2P2-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A Current - Reverse Leakage @ Vr: 150μA @ 20V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS2P2-M3/84A - 1102117-SS2P2-M3/84A - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS2P2-M3/84A
1102117-SS2P2-M3/84A
Diodes, Rectifiers - Single - SS2P2-M3/84A 1102117-SS2P2-M3/84A
Manufacturer: Vishay Win Source Part Number: 1102117-SS2P2-M3/84A Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A Current - Reverse Leakage @ Vr: 150μA @ 20V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-220AA (SMP) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1102117-SS2P2-M3/84A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 550mV @ 2A
Current - Reverse Leakage @ Vr: 150μA @ 20V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-220AA (SMP)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
2 A 20 V Diode and Rectifier - 280-SS2P2-M3/84A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2 A 20 V Diode and Rectifier
280-SS2P2-M3/84A
2 A 20 V Diode and Rectifier 280-SS2P2-M3/84A
DIODE 2 A, 20 V, SILICON, RECTIFIER DIODE, DO-220AA, ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS2P2-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P2-M3/84A can be used for catalog matching and distributor lookup.

DIODE 2 A, 20 V, SILICON, RECTIFIER DIODE, DO-220AA, ROHS COMPLIANT, PLASTIC, SMP, 2 PIN, Rectifier Diode Product overview: SS2P2-M3/84A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2 A, 20 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2 A, 20 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS2P2-M3/84A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS2P2-M3/84AGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2P2-M3/84AGICT-ND
Single Diodes SS2P2-M3/84AGICT-ND
Diode Schottky 20V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 20V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
Single Diodes - SS2P2-M3/84AGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS2P2-M3/84AGITR-ND
Single Diodes SS2P2-M3/84AGITR-ND
Diode Schottky 20V 2A Surface Mount DO-220AA (SMP)

Diode Schottky 20V 2A Surface Mount DO-220AA (SMP)

Buy Now Datasheet
DIODE, RECTIFIER, SCHOTTKY, 2A, 20V, SMP - 884-SS2P2-M3/84A - Utmel Electronic Limited
Hong Kong, China
DIODE, RECTIFIER, SCHOTTKY, 2A, 20V, SMP
884-SS2P2-M3/84A
DIODE, RECTIFIER, SCHOTTKY, 2A, 20V, SMP 884-SS2P2-M3/84A
DIODE, RECTIFIER, SCHOTTKY, 2A, 20V, SMP

DIODE, RECTIFIER, SCHOTTKY, 2A, 20V, SMP

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS2P2-M3/84A
Schottky Diodes & Rectifiers SS2P2-M3/84A
Schottky Diodes & Rectifiers 20volt 2.0amp

Schottky Diodes & Rectifiers 20volt 2.0amp

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS2P2-M3/84A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS2P2-M3/84A
Discrete Semiconductor Products - Diodes - Rectifiers SS2P2-M3/84A
DIODE SCHOTTKY 20V 2A DO220AA

DIODE SCHOTTKY 20V 2A DO220AA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 1102117-SS2P2-M3/84A 280-SS2P2-M3/84A SS2P2-M3/84AGICT-ND 884-SS2P2-M3/84A SS2P2-M3/84A SS2P2-M3/84A
Product Name Diodes, Rectifiers - Single - SS2P2-M3/84A 2 A 20 V Diode and Rectifier Single Diodes DIODE, RECTIFIER, SCHOTTKY, 2A, 20V, SMP Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active Active
Package DO-220AA (SMP) Tape and Reel DO-220AA DO-220AA-2
VF 0.5500 volts 0.5500 volts 0.5500 volts
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
IO 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP100UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - FXS25F - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 10 amps
IF 500 mA
trr 300 ns
View Details
Schottky barrier diode - BAT54SW,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
10 suppliers