Vishay Intertechnology, Inc. Schottky 2A 60V Diode and Rectifier SS26SHE3_B/I

Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 60V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: SS26SHE3_B/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26SHE3_B/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 60V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: SS26SHE3_B/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26SHE3_B/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 2A 60V Diode and Rectifier - 280-SS26SHE3_B/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 60V Diode and Rectifier
280-SS26SHE3_B/I
Schottky 2A 60V Diode and Rectifier 280-SS26SHE3_B/I
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 60V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: SS26SHE3_B/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26SHE3_B/I can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 60V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: SS26SHE3_B/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26SHE3_B/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-SS26SHE3_B/ITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 112-SS26SHE3_B/ICT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 2A DO214AC

DIODE SCHOTTKY 60V 2A DO214AC

Buy Now Datasheet
Single Diodes - 112-SS26SHE3_B/IDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 60V 2A DO214AC

DIODE SCHOTTKY 60V 2A DO214AC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1096074-SS26SHE3_B/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1096074-SS26SHE3_B/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1096074-SS26SHE3_B/I
Win Source Part Number: 1096074-SS26SHE3_B/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 7,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 2A Current - Reverse Leakage @ Vr: 200 µA @ 60 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) Alternative Parts (Cross-Reference): SS26SHE3_B/ISS26SHE3 B/I; SS26SHE3-B/I; SS26SHE3B/I; SS26SHE3_BI; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: SS26SHE3_B/I-ND,112- SS26SHE3_B/ICT,112-S S26SHE3_B/IDKR,112-S S26SHE3_B/ITR Base Product Number: SS26

Win Source Part Number: 1096074-SS26SHE3_B/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 7,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 2A
Current - Reverse Leakage @ Vr: 200 µA @ 60 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
Alternative Parts (Cross-Reference): SS26SHE3_B/ISS26SHE3 B/I; SS26SHE3-B/I; SS26SHE3B/I; SS26SHE3_BI;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: SS26SHE3_B/I-ND,112-SS26SHE3_B/ICT,112-SS26SHE3_B/IDKR,112-SS26SHE3_B/ITR
Base Product Number: SS26

Buy Now Datasheet
DIODE SCHOTTKY 60V 2A DO214AC - 884-SS26SHE3_B/I - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 60V 2A DO214AC
884-SS26SHE3_B/I
DIODE SCHOTTKY 60V 2A DO214AC 884-SS26SHE3_B/I
DIODE SCHOTTKY 60V 2A DO214AC

DIODE SCHOTTKY 60V 2A DO214AC

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - SS26SHE3_B/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS26SHE3_B/I
Discrete Semiconductor Products - Diodes - Rectifiers SS26SHE3_B/I
DIODE SCHOTTKY 60V 2A DO214AC

DIODE SCHOTTKY 60V 2A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SS26SHE3_B/I 112-SS26SHE3_B/ITR-ND 1096074-SS26SHE3_B/I 884-SS26SHE3_B/I SS26SHE3_B/I
Product Name Schottky 2A 60V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single DIODE SCHOTTKY 60V 2A DO214AC Discrete Semiconductor Products - Diodes - Rectifiers
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data