Vishay Intertechnology, Inc. Single Diodes SS26SHE3_A/H

Description
Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS26SHE3_A/HGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS26SHE3_A/HGITR-ND
Single Diodes SS26SHE3_A/HGITR-ND
Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky 60V 2A Diode and Rectifier - 280-SS26SHE3_A/H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2A Diode and Rectifier
280-SS26SHE3_A/H
Schottky 60V 2A Diode and Rectifier 280-SS26SHE3_A/H
DIODE SCHOTTKY 60V 2A DO214AC Product overview: SS26SHE3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26SHE3_A/H can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2A DO214AC Product overview: SS26SHE3_A/H from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26SHE3_A/H can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SS26SHE3_A/H - 935028-SS26SHE3_A/H - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS26SHE3_A/H
935028-SS26SHE3_A/H
Diodes, Rectifiers - Single - SS26SHE3_A/H 935028-SS26SHE3_A/H
Manufacturer: Vishay Win Source Part Number: 935028-SS26SHE3_A/H Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: SS26 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SS26SHE3_A/HGIDKR, SS26SHE3_A/HGICT, SS26SHE3_A/HGITR

Manufacturer: Vishay
Win Source Part Number: 935028-SS26SHE3_A/H
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: SS26
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SS26SHE3_A/HGIDKR, SS26SHE3_A/HGICT, SS26SHE3_A/HGITR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS26SHE3_A/H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS26SHE3_A/H
Discrete Semiconductor Products - Diodes - Rectifiers SS26SHE3_A/H
DIODE SCHOTTKY 60V 2A DO214AC

DIODE SCHOTTKY 60V 2A DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number SS26SHE3_A/HGITR-ND 280-SS26SHE3_A/H 935028-SS26SHE3_A/H SS26SHE3_A/H
Product Name Single Diodes Schottky 60V 2A Diode and Rectifier Diodes, Rectifiers - Single - SS26SHE3_A/H Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA985C6R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 20 amps
VRRM 600 volts
View Details
Schottky barrier diode - 1PS79SB31-QF - Nexperia B.V.
Specs
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
IFSM 1 amps
View Details
2 suppliers
Rectifier Assembly - SPJ200F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details