Win Source Part Number: 1281752-SS26-M3/5BT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 2 A
Current - Reverse Leakage @ Vr: 400 µA @ 60 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS26
Rectifier Diode, Schottky, 1 Phase, 1 Element, 2A, 60V V(RRM), Silicon, DO-214AA, SMB, 2 PIN Product overview: SS26-M3/5BT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS26-M3/5BT can be used for catalog matching and distributor lookup.
Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)
Schottky Diodes & Rectifiers 2A,60V,SM SCHOTTKY RECT
DIODE SCHOTTKY 60V 2A DO214AA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1281752-SS26-M3/5BT | 280-SS26-M3/5BT | SS26-M3/5BT-ND | SS26-M3/5BT | SS26-M3/5BT |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 2A 60V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | DO-214AA, SMB | Tape and Reel | SMB | ||
| VF | 0.7000 volts | 0.7000 volts | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |