Diode Schottky 45V 750mA (DC) Surface Mount PG-SC79-2
Manufacturer: Infineon Technologies
Win Source Part Number: 200329-BAS 52-02V E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 750mA (DC)
Voltage - Forward (Vf) (Max) @ If: 600mV @ 200mA
Current - Reverse Leakage @ Vr: 10μA @ 45V
Capacitance @ Vr, F: 10pF @ 10V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-SC79-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
DIODE SCHOTTKY 45V 750MA SC79-2 Product overview: BAS 52-02V E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 750MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 750MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS 52-02V E6327 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | BAS52-02VE6327-ND | 200329-BAS 52-02V E6327 | 280-BAS 52-02V E6327 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - BAS 52-02V E6327 | Schottky 45V 750MA Diode and Rectifier |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |