Vishay Intertechnology, Inc. Single Diodes SS25HE3/5BT

Description
Diode Schottky 50V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet
Description
Diode Schottky 50V 2A Surface Mount DO-214AA (SMB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - SS25HE3/5BT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS25HE3/5BT-ND
Single Diodes SS25HE3/5BT-ND
Diode Schottky 50V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 50V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Diodes, Rectifiers - Single - SS25HE3/5BT - 801340-SS25HE3/5BT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS25HE3/5BT
801340-SS25HE3/5BT
Diodes, Rectifiers - Single - SS25HE3/5BT 801340-SS25HE3/5BT
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 801340-SS25HE3/5BT Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 2A Operating Temperature - Junction: -65°C ~ 125°C Supplier Device Package: DO-214AA (SMB) Manufacturer Package: DO-214AA, SMB Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,200 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 700mV at 2A Current - Reverse Leakage at Vr: 400μA at 50V Part Number Series: SS25

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 801340-SS25HE3/5BT
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 2A
Operating Temperature - Junction: -65°C ~ 125°C
Supplier Device Package: DO-214AA (SMB)
Manufacturer Package: DO-214AA, SMB
Voltage - DC Reverse (Vr) (Maximum): 50V
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,200
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 700mV at 2A
Current - Reverse Leakage at Vr: 400μA at 50V
Part Number Series: SS25

Buy Now
Schottky 50V 2A Diode and Rectifier - 280-SS25HE3/5BT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 2A Diode and Rectifier
280-SS25HE3/5BT
Schottky 50V 2A Diode and Rectifier 280-SS25HE3/5BT
DIODE SCHOTTKY 50V 2A DO214AA Product overview: SS25HE3/5BT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS25HE3/5BT can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 2A DO214AA Product overview: SS25HE3/5BT from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS25HE3/5BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS25HE3/5BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS25HE3/5BT
Discrete Semiconductor Products - Diodes - Rectifiers SS25HE3/5BT
DIODE SCHOTTKY 50V 2A DO214AA

DIODE SCHOTTKY 50V 2A DO214AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number SS25HE3/5BT-ND 801340-SS25HE3/5BT 280-SS25HE3/5BT SS25HE3/5BT
Product Name Single Diodes Diodes, Rectifiers - Single - SS25HE3/5BT Schottky 50V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data