Vishay Intertechnology, Inc. Automotive Schottky 30V 2A Diode and Rectifier SS23HE3_A/I

Description
Diode Schottky 30V 2A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: SS23HE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS23HE3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Schottky 30V 2A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: SS23HE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS23HE3_A/I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Schottky 30V 2A Diode and Rectifier - 280-SS23HE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Schottky 30V 2A Diode and Rectifier
280-SS23HE3_A/I
Automotive Schottky 30V 2A Diode and Rectifier 280-SS23HE3_A/I
Diode Schottky 30V 2A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: SS23HE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS23HE3_A/I can be used for catalog matching and distributor lookup.

Diode Schottky 30V 2A 2-Pin SMB T/R Automotive AEC-Q101 Product overview: SS23HE3_A/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 30V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 30V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS23HE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - SS23HE3_A/I-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS23HE3_A/I-ND
Single Diodes SS23HE3_A/I-ND
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1281403-SS23HE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1281403-SS23HE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1281403-SS23HE3_A/I
Win Source Part Number: 1281403-SS23HE3_A/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 3,200 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A Current - Reverse Leakage @ Vr: 400 µA @ 30 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMB) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: SS23

Win Source Part Number: 1281403-SS23HE3_A/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 3,200
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 2 A
Current - Reverse Leakage @ Vr: 400 µA @ 30 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMB)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: SS23

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SS23HE3_A/I
Schottky Diodes & Rectifiers SS23HE3_A/I
Schottky Diodes & Rectifiers 2A,30V,SM Schottky Rect

Schottky Diodes & Rectifiers 2A,30V,SM Schottky Rect

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS23HE3_A/I - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS23HE3_A/I
Discrete Semiconductor Products - Diodes - Rectifiers SS23HE3_A/I
DIODE SCHOTTKY 30V 2A DO214AA

DIODE SCHOTTKY 30V 2A DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-SS23HE3_A/I SS23HE3_A/I-ND 1281403-SS23HE3_A/I SS23HE3_A/I SS23HE3_A/I
Product Name Automotive Schottky 30V 2A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-214AA, SMB
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes - 3SM2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Rectifier Assembly - SP200UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.3300 to 0.5000 amps
View Details