Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - SS15HE3/61T SS15HE3/61T

Description
Manufacturer: Vishay Win Source Part Number: 897609-SS15HE3/61T Features: Diode Schottky 50 V 1A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SS15 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SS15HE3/61T-ND, SS15HE3/61TGITR, SS15HE3/61TGICT, SS15HE3/61TGIDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 897609-SS15HE3/61T Features: Diode Schottky 50 V 1A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SS15 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SS15HE3/61T-ND, SS15HE3/61TGITR, SS15HE3/61TGICT, SS15HE3/61TGIDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - SS15HE3/61T - 897609-SS15HE3/61T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SS15HE3/61T
897609-SS15HE3/61T
Diodes, Rectifiers - Single - SS15HE3/61T 897609-SS15HE3/61T
Manufacturer: Vishay Win Source Part Number: 897609-SS15HE3/61T Features: Diode Schottky 50 V 1A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: DO-214AC, SMA Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: SS15 Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1800 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SS15HE3/61T-ND, SS15HE3/61TGITR, SS15HE3/61TGICT, SS15HE3/61TGIDKR

Manufacturer: Vishay
Win Source Part Number: 897609-SS15HE3/61T
Features: Diode Schottky 50 V 1A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-214AC, SMA
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SS15
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SS15HE3/61T-ND, SS15HE3/61TGITR, SS15HE3/61TGICT, SS15HE3/61TGIDKR

Buy Now Datasheet
Single Diodes - SS15HE3/61TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SS15HE3/61TGITR-ND
Single Diodes SS15HE3/61TGITR-ND
Diode Schottky 50V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 50V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky 50V 1A Diode and Rectifier - 280-SS15HE3/61T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 50V 1A Diode and Rectifier
280-SS15HE3/61T
Schottky 50V 1A Diode and Rectifier 280-SS15HE3/61T
DIODE SCHOTTKY 50V 1A DO214AC Product overview: SS15HE3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS15HE3/61T can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 1A DO214AC Product overview: SS15HE3/61T from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS15HE3/61T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SS15HE3/61T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SS15HE3/61T
Discrete Semiconductor Products - Diodes - Rectifiers SS15HE3/61T
DIODE SCHOTTKY 50V 1A DO214AC

DIODE SCHOTTKY 50V 1A DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 897609-SS15HE3/61T SS15HE3/61TGITR-ND 280-SS15HE3/61T SS15HE3/61T
Product Name Diodes, Rectifiers - Single - SS15HE3/61T Single Diodes Schottky 50V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Package SMA; DO-214AC (SMA) Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1220586 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRSCFS4000 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 1500 mA
trr 150 ns
View Details
RF Diodes - BA892H6770XTSA1 - 1021991-BA892H6770XTSA1 - Win Source Electronics
Specs
Configuration Single
Diode Type Standard - Single
Life Cycle Stage Obsolete(EOL)
View Details
4 suppliers