Vishay Intertechnology, Inc. Single Diodes SS14HE3_B/I

Description
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-SS14HE3_B/ITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 112-SS14HE3_B/IDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 112-SS14HE3_B/ICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Schottky 1A 40V Diode and Rectifier - 280-SS14HE3_B/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 40V Diode and Rectifier
280-SS14HE3_B/I
Schottky 1A 40V Diode and Rectifier 280-SS14HE3_B/I
Rectifier Diode, Schottky, 1 Element, 1A, 40V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: SS14HE3_B/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS14HE3_B/I can be used for catalog matching and distributor lookup.

Rectifier Diode, Schottky, 1 Element, 1A, 40V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: SS14HE3_B/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SS14HE3_B/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324036-SS14HE3_B/I - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324036-SS14HE3_B/I
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324036-SS14HE3_B/I
Manufacturer: Vishay General Semiconductor - Diodes Division Win Source Part Number: 1324036-SS14HE3_B/I Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 7,500 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 1A Current - Reverse Leakage @ Vr: 200 µA @ 40 V Operating Temperature - Junction: -65°C ~ 150°C Supplier Device Package: DO-214AC (SMA) Case / Package: DO-214AC, SMA ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 112-SS14HE3_B/IDKR,S S14HE3_B/I-ND,SS14HE 3_B/IGI,112-SS14HE3_ B/ICT,112-SS14HE3_B/ ITR,SS14HE3_B/IGI-ND Base Product Number: SS14 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1324036-SS14HE3_B/I
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 7,500
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 1A
Current - Reverse Leakage @ Vr: 200 µA @ 40 V
Operating Temperature - Junction: -65°C ~ 150°C
Supplier Device Package: DO-214AC (SMA)
Case / Package: DO-214AC, SMA
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 112-SS14HE3_B/IDKR,SS14HE3_B/I-ND,SS14HE3_B/IGI,112-SS14HE3_B/ICT,112-SS14HE3_B/ITR,SS14HE3_B/IGI-ND
Base Product Number: SS14
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
DIODE SCHOTTKY 40V 1A DO214AC - 884-SS14HE3_B/I - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY 40V 1A DO214AC
884-SS14HE3_B/I
DIODE SCHOTTKY 40V 1A DO214AC 884-SS14HE3_B/I
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Supplier's Site
Single Diodes - SS14HE3_B/I - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SS14HE3_B/I
Single Diodes SS14HE3_B/I
DIODE SCHOTTKY 40V 1A DO214AC

DIODE SCHOTTKY 40V 1A DO214AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 112-SS14HE3_B/ITR-ND 280-SS14HE3_B/I 1324036-SS14HE3_B/I 884-SS14HE3_B/I SS14HE3_B/I
Product Name Single Diodes Schottky 1A 40V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single DIODE SCHOTTKY 40V 1A DO214AC Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data