Vishay Precision Group Diode, Schottky, 1A, 40V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay SS14-E3/5AT.

Description
DIODE, SCHOTTKY, 1A, 40V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV RoHS Compliant: Yes
Description
DIODE, SCHOTTKY, 1A, 40V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Schottky, 1A, 40V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay - 28AC3267 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 1A, 40V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
28AC3267
Diode, Schottky, 1A, 40V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay 28AC3267
DIODE, SCHOTTKY, 1A, 40V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single ; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV RoHS Compliant: Yes

DIODE, SCHOTTKY, 1A, 40V, DO-214AC-2, FULL REEL; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1A; Diode Configuration:Single; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Forward Voltage Max:500mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Schottky Diodes
Product Number 28AC3267
Product Name Diode, Schottky, 1A, 40V, Do-214Ac-2, Full Reel; Repetitive Peak Reverse Voltage Vishay
Package SMA; DO-214AC (SMA)
Unlock Full Specs
to access all available technical data

Similar Products