Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096039-SS14/11T
Mounting: SMD (SMT)
Forward Voltage: 500 mV
Peak Non-Repetitive Surge Current: 40 A
Number of Pins: 2
Categories: OEM Parts( S )
Case / Package: SMA
Alternative Parts (Cross-Reference): SS14/11TSS1411T;
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Element Configuration: Single
Max Reverse Leakage Current: 200 µA
Max Surge Current: 40 A
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1096039-SS14/11T |
| Product Name | OEM Parts - OEM Parts ( S ) - SS14/11T |