Keystone Electronics Corp. PCB Card Ejector, Straight Lever, 1.25" long 8643

Description
Part Number: 8643 For Panel Thickness: .062 [1.57] Hardware: Yes Material: Nylon Lever Action Card Ejector
Request a Quote
Description
Part Number: 8643 For Panel Thickness: .062 [1.57] Hardware: Yes Material: Nylon Lever Action Card Ejector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The lever-action PC card ejector, part number 8643, is designed for .062 (1.57 mm) thick PC cards and mounts directly into a chassis without tools. It features sturdy white nylon 6/6 construction rated UL 94V-2, includes a stainless steel spring pin for secure card attachment, and ensures proper board alignment during insertion and removal. The ejector measures 1.25 in (31.8 mm) in length and is intended for use with cards requiring straightforward, reliable extraction. It is RoHS compliant and certified to ISO 9001 standards.

Datasheet Summary
Powered by GS/AI

The lever-action PC card ejector, part number 8643, is designed for .062 (1.57 mm) thick PC cards and mounts directly into a chassis without tools. It features sturdy white nylon 6/6 construction rated UL 94V-2, includes a stainless steel spring pin for secure card attachment, and ensures proper board alignment during insertion and removal. The ejector measures 1.25 in (31.8 mm) in length and is intended for use with cards requiring straightforward, reliable extraction. It is RoHS compliant and certified to ISO 9001 standards.

Suppliers

Company
Product
Description
Supplier Links
PCB Card Ejector, Straight Lever, 1.25
New Hyde Park, NY, USA
PCB Card Ejector, Straight Lever, 1.25" long
8643
PCB Card Ejector, Straight Lever, 1.25" long 8643
Part Number: 8643 For Panel Thickness: .062 [1.57] Hardware: Yes Material: Nylon Lever Action Card Ejector

Part Number: 8643

  • For Panel Thickness: .062 [1.57]
  • Hardware: Yes
  • Material: Nylon
  • Lever Action Card Ejector
Buy Now Datasheet
Card Guide Accessories - 36-8643-ND - DigiKey
Thief River Falls, MN, United States
Card Guide Accessories
36-8643-ND
Card Guide Accessories 36-8643-ND
EJECTOR CARD LEVEL ACTION

EJECTOR CARD LEVEL ACTION

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Uncategorized Products Uncategorized Products
Product Number 8643 36-8643-ND
Product Name PCB Card Ejector, Straight Lever, 1.25" long Card Guide Accessories
Unlock Full Specs
to access all available technical data

Similar Products