Vishay Intertechnology, Inc. Resistors - Through Hole Resistors SR55L000FE66

Description
Win Source Part Number: 1182219-SR55L000FE66 Category: Resistors>Through Hole Resistors Series: SR Features: Current Sense Package: Bulk Height - Seated (Max): 1.000" (25.40mm) Standard Package: 400 Tolerance: ±1% Temperature Coefficient: ±400ppm/°C Power (Watts): 5W Composition: Wirewound Number of Terminations: 2 Resistance: 5 mOhms Package / Case: Radial Supplier Device Package: Radial Lead Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.065" Dia x 0.800" L (1.65mm x 20.32mm) Alternative Parts (Cross-Reference): SR55L000FE66.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Vishay Dale Other Names: SR55L000FE66-ND,2266 -SR55L000FE66,541-39 39
Request a Quote Datasheet
Description
Win Source Part Number: 1182219-SR55L000FE66 Category: Resistors>Through Hole Resistors Series: SR Features: Current Sense Package: Bulk Height - Seated (Max): 1.000" (25.40mm) Standard Package: 400 Tolerance: ±1% Temperature Coefficient: ±400ppm/°C Power (Watts): 5W Composition: Wirewound Number of Terminations: 2 Resistance: 5 mOhms Package / Case: Radial Supplier Device Package: Radial Lead Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.065" Dia x 0.800" L (1.65mm x 20.32mm) Alternative Parts (Cross-Reference): SR55L000FE66.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Vishay Dale Other Names: SR55L000FE66-ND,2266 -SR55L000FE66,541-39 39
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1182219-SR55L000FE66
Resistors - Through Hole Resistors 1182219-SR55L000FE66
Win Source Part Number: 1182219-SR55L000FE66 Category: Resistors>Through Hole Resistors Series: SR Features: Current Sense Package: Bulk Height - Seated (Max): 1.000" (25.40mm) Standard Package: 400 Tolerance: ±1% Temperature Coefficient: ±400ppm/°C Power (Watts): 5W Composition: Wirewound Number of Terminations: 2 Resistance: 5 mOhms Package / Case: Radial Supplier Device Package: Radial Lead Temperature Range - Operating: -65°C ~ 275°C Dimension: 0.065" Dia x 0.800" L (1.65mm x 20.32mm) Alternative Parts (Cross-Reference): SR55L000FE66.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Vishay Dale Other Names: SR55L000FE66-ND,2266 -SR55L000FE66,541-39 39

Win Source Part Number: 1182219-SR55L000FE66
Category: Resistors>Through Hole Resistors
Series: SR
Features: Current Sense
Package: Bulk
Height - Seated (Max): 1.000" (25.40mm)
Standard Package: 400
Tolerance: ±1%
Temperature Coefficient: ±400ppm/°C
Power (Watts): 5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 5 mOhms
Package / Case: Radial
Supplier Device Package: Radial Lead
Temperature Range - Operating: -65°C ~ 275°C
Dimension: 0.065" Dia x 0.800" L (1.65mm x 20.32mm)
Alternative Parts (Cross-Reference): SR55L000FE66.;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Mfr: Vishay Dale
Other Names: SR55L000FE66-ND,2266-SR55L000FE66,541-3939

Buy Now Datasheet
Through Hole Resistors - 541-3939-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-3939-ND
Through Hole Resistors 541-3939-ND
5 mOhms ±1% 5W Through Hole Resistor Radial Current Sense Wirewound

5 mOhms ±1% 5W Through Hole Resistor Radial Current Sense Wirewound

Buy Now Datasheet
Automotive 0.005 Ohm 5W Resistor - 53-SR55L000FE66 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.005 Ohm 5W Resistor
53-SR55L000FE66
Automotive 0.005 Ohm 5W Resistor 53-SR55L000FE66
Res Wirewound 0.005 Ohm 1% 5W ±400ppm/°C RDL Automotive AEC-Q200 Bulk Product overview: SR55L000FE66 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.005 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.005 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SR55L000FE66 can be used for catalog matching and distributor lookup.

Res Wirewound 0.005 Ohm 1% 5W ±400ppm/°C RDL Automotive AEC-Q200 Bulk Product overview: SR55L000FE66 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.005 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.005 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SR55L000FE66 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number 1182219-SR55L000FE66 541-3939-ND 53-SR55L000FE66
Product Name Resistors - Through Hole Resistors Through Hole Resistors Automotive 0.005 Ohm 5W Resistor
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 0.0050 ohms 0.0050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 400 ±ppm/°C 400 ±ppm/°C
Power Rating 5 watts 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1237243-PSL2NTEBL300F - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 175 ±ppm/°C
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614958-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.33 ohms
View Details
2 suppliers