Vishay Intertechnology, Inc. Through Hole Resistors SR3R0140FE66

Description
14 mOhms ±1% 3W Through Hole Resistor Radial Current Sense Wirewound
Request a Quote Datasheet
Description
14 mOhms ±1% 3W Through Hole Resistor Radial Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SR3R0140FE66-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SR3R0140FE66-ND
Through Hole Resistors SR3R0140FE66-ND
14 mOhms ±1% 3W Through Hole Resistor Radial Current Sense Wirewound

14 mOhms ±1% 3W Through Hole Resistor Radial Current Sense Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number SR3R0140FE66-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Radial
Resistance Range 0.0140 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details