Vishay Intertechnology, Inc. Through Hole Resistors SR36L000FE66

Description
6 mOhms ±1% 3W Through Hole Resistor Radial Current Sense Wirewound
Request a Quote Datasheet
Description
6 mOhms ±1% 3W Through Hole Resistor Radial Current Sense Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - SR36L000FE66-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
SR36L000FE66-ND
Through Hole Resistors SR36L000FE66-ND
6 mOhms ±1% 3W Through Hole Resistor Radial Current Sense Wirewound

6 mOhms ±1% 3W Through Hole Resistor Radial Current Sense Wirewound

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number SR36L000FE66-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound
Mounting / Packaging Radial Leads; Radial
Resistance Range 0.0060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details