5 mOhms ±1% 3W Through Hole Resistor Radial Current Sense Wirewound
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-3938-ND | 87AJ8450 |
| Product Name | Through Hole Resistors | Resistor Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Current Sensing; General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Radial Leads; Radial | |
| Resistance Range | 0.0050 ohms |