Vishay Intertechnology, Inc. Single FETs, MOSFETs SQW61N65EF-GE3

Description
N-Channel 650V 62A (Tc) 625W (Tc) Through Hole TO-247AD
Request a Quote Datasheet
Description
N-Channel 650V 62A (Tc) 625W (Tc) Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQW61N65EF-GE3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQW61N65EF-GE3-ND
Single FETs, MOSFETs 742-SQW61N65EF-GE3-ND
N-Channel 650V 62A (Tc) 625W (Tc) Through Hole TO-247AD

N-Channel 650V 62A (Tc) 625W (Tc) Through Hole TO-247AD

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQW61N65EF-GE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQW61N65EF-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQW61N65EF-GE3
MOSFET N-CH 650V 62A TO247AD

MOSFET N-CH 650V 62A TO247AD

Supplier's Site
Mosfet, N-Ch, 650V, 62A, To-247Ad Rohs Compliant Vishay - 15AJ3254 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 650V, 62A, To-247Ad Rohs Compliant Vishay
15AJ3254
Mosfet, N-Ch, 650V, 62A, To-247Ad Rohs Compliant Vishay 15AJ3254
MOSFET, N-CH, 650V, 62A, TO-247AD ROHS COMPLIANT: YES

MOSFET, N-CH, 650V, 62A, TO-247AD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 742-SQW61N65EF-GE3-ND SQW61N65EF-GE3 15AJ3254
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 650V, 62A, To-247Ad Rohs Compliant Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 11 dB
View Details
3 suppliers