40 V N- and P-Channel Common Drain MOSFE
40 V N- and P-Channel Common Drain MOSFE
40 V N- and P-Channel Common Drain MOSFE
Mosfet Array N and P-Channel, Common Drain 40V, 200V 30A (Tc), 20A (Tc) 48W (Tc), 60W (Tc) Surface Mount, Wettable Flank Die
Mosfet Array N and P-Channel, Common Drain 40V, 200V 30A (Tc), 20A (Tc) 48W (Tc), 60W (Tc) Surface Mount, Wettable Flank Die
Mosfet Array N and P-Channel, Common Drain 40V, 200V 30A (Tc), 20A (Tc) 48W (Tc), 60W (Tc) Surface Mount, Wettable Flank Die
MOSFET, AEC-Q101, 200V, DIE; Transistor Polarity:Complementa
MOSFET Automotive 40 V N- and P-Channel Common Drain MOSFET Pair and 200 V N-Channel MOSFET
MOSFET N&P-CH COMMON DRAIN
MOSFET N/P-CH 40V/200V 30A DIE
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1884925 | 1885065P | SQUN702E-T1_GE3TR-ND | 10AH1124 | SQUN702E-T1_GE3 | SQUN702E-T1_GE3 | SQUN702E-T1_GE3 |
| Product Name | MOSFETs | MOSFETs | FET, MOSFET Arrays | Mosfet, Aec-Q101, 200V, Die; Transistor Polarity Vishay | MOSFET | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; N and P-Channel, Common Drain | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| Package Type | Triple die | Triple Die | Die | TO-3 | Die | Automotive | |
| Number of units in IC | 3 | ||||||
| Transistor Grade / Operating Range | Automotive |