AUTOMOTIVE N-CHANNEL 40 V (D-S) Product overview: SQS486CENW-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, N-Channel, 40 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQS486CENW-T1_GE
N-Channel 40V 18A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8W
N-Channel 40V 18A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8W
N-Channel 40V 18A (Tc) 62.5W (Tc) Surface Mount PowerPAK® 1212-8W
MOSFET, N-CH, 40V, 18A, POWERPAK 1212-8W ROHS COMPLIANT: YES
AUTOMOTIVE N-CHANNEL 40 V (D-S)
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-SQS486CENW-T1_GE3 | 2282965P | 742-SQS486CENW-T1_GE3DKR-ND | 37AJ9122 | SQS486CENW-T1_GE3 |
| Product Name | Automotive N-Channel 40 V MOSFET Transistor | MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 40V, 18A, Powerpak 1212-8W Rohs Compliant Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| Transconductance | 0.0680 kS | ||||
| PD | 62.5 milliwatts |