Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQR40030ER_GE3

Description
MOSFET N-CH 40V TO252 REVERSE
Description
MOSFET N-CH 40V TO252 REVERSE

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQR40030ER_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQR40030ER_GE3
MOSFET N-CH 40V TO252 REVERSE

MOSFET N-CH 40V TO252 REVERSE

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V Vds N-Ch AEC-Q101 Qualified

MOSFET 40V Vds N-Ch AEC-Q101 Qualified

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number SQR40030ER_GE3 SQR40030ER_GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - 94-3449-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
400 Watt, 50 Volt, 2.7 - 2.9 GHz, GaN RF Power Transistor - QPD1881L - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780 (Eared)
Power Gain 21.2 dB
View Details