Automotive N-Channel 60 V (D-S) 175C MOS
Automotive N-Channel 60 V (D-S) 175C MOS
Automotive N-Channel 60 V (D-S) 175C MOS
N-Channel 60V 100A (Tc) 150W (Tc) Surface Mount TO-263 (D²Pak)
MOSFET, N-CH, 60V, 100A, 175DEG C, 150W; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.0032ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:3V; Power RoHS Compliant: Yes
MOSFET N-CH 60V 100A TO263
MOSFET Nch 60V Vds 20V Vgs TO-263
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1885022 | 1885022P | SQM50034E_GE3TR-ND | 17AH9346 | SQM50034E_GE3 | SQM50034E_GE3 |
| Product Name | MOSFETs | MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 60V, 100A, 175Deg C, 150W; Transistor Polarity Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| MOSFET Operating Mode | Enhancement | |||||
| Package Type | TO-263; To-263 | TO-263; TO-263 | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-3 | Surface Mount | |
| Number of units in IC | 1 |