Win Source Part Number: 964044-SQM40081EL_GE
Category: Discrete Semiconductor Products>Transistors
Series: TrenchFET®
Package: Tape & Reel
Standard Package: 800
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 50A (Tc)
Rds On (Max) @ Id, Vgs: 8.5mOhm @ 25A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 107W (Tc)
Package / Case: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Supplier Device Package: TO-263 (D2Pak)
Gate Charge (Qg) (Max) @ Vgs: 230 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 9950 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SQM40081EL_GE3SQM400
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQM40081EL_GE3DKR,SQ
Base Product Number: SQM40081
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
P-Channel 40V 50A (Tc) 107W (Tc) Surface Mount TO-263 (D²Pak)
P-Channel 40V 50A (Tc) 107W (Tc) Surface Mount TO-263 (D²Pak)
P-Channel 40V 50A (Tc) 107W (Tc) Surface Mount TO-263 (D²Pak)
MOSFET P-CH 40V 50A TO263
MOSFET, AEC-Q101, P-CH, -40V, -50A, 107W ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 964044-SQM40081EL_GE3 | SQM40081EL_GE3DKR-ND | SQM40081EL_GE3 | 99AC9600 | SQM40081EL_GE3 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Aec-Q101, P-Ch, -40V, -50A, 107W Rohs Compliant Vishay | MOSFET |
| Polarity | P-Channel | P-Channel | |||
| PD | 107000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) |