SQM110P06-8m9L_GE3 is an automotive-grade P-channel MOSFET with a 60 V drain-source voltage rating and a continuous drain current of 110 A at 25 °C, housed in a TO-263 (D-PAK) package measuring 9.65 mm by 10.41 mm, optimized for low thermal resistance with a junction-to-case thermal resistance of 0.65 °C/W. The device has a maximum on-state resistance of 0.0189 Ω at 175 °C and 10 V gate-source bias, is AEC-Q101 qualified, and operates over a junction and storage temperature range of -55 °C to +175 °C.
MOSFET P-Channel 60V Automotive MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | SQM110P06-8m9L_GE3 |
| Product Name | MOSFET |