N-Channel 80V 430A (Tc) 600W (Tc) Surface Mount PowerPAK® 8 x 8
N-Channel 80V 430A (Tc) 600W (Tc) Surface Mount PowerPAK® 8 x 8
N-Channel 80V 430A (Tc) 600W (Tc) Surface Mount PowerPAK® 8 x 8
Automotive N-Channel 80 V (D-S) MOSFET
Automotive N-Channel 80 V (D-S) MOSFET
Automotive N-Channel 80 V (D-S) MOSFET
MOSFETs Product overview: SQJQ184ER-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-SQJQ184ER-T1_GE
MOSFET, N-CH, 80V, 430A, POWERPAK-8 ROHS COMPLIANT: YES
AUTOMOTIVE N-CHANNEL 80 V (D-S)
AUTOMOTIVE N-CHANNEL 80 V (D-S)
| DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 742-SQJQ184ER-T1_GE3TR-ND | 2520309P | 2088-SQJQ184ER-T1_GE3 | 30AK7467 | SQJQ184ER-T1_GE3 | SQJQ184ER-T1_GE3 |
| Product Name | Single FETs, MOSFETs | MOSFETs | MOSFET Transistor | Mosfet, N-Ch, 80V, 430A, Powerpak-8 Rohs Compliant Vishay | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | 8-PowerSMD, Gull Wing | PowerPAK (8x8LR) | Reel | TO-3 | 8-PowerSMD, Gull Wing | 8-PowerSMD, Gull Wing |
| Transistor Grade / Operating Range | Automotive | |||||
| MOSFET Operating Mode | Enhancement | |||||
| Transconductance | 0.0820 kS |