Vishay Precision Group FET, MOSFET Arrays SQJB46EP-T1_GE3

Description
Mosfet Array
Request a Quote Datasheet
Description
Mosfet Array
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 742-SQJB46EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SQJB46EP-T1_GE3CT-ND
FET, MOSFET Arrays 742-SQJB46EP-T1_GE3CT-ND
Mosfet Array

Mosfet Array

Buy Now Datasheet
FET, MOSFET Arrays - 742-SQJB46EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SQJB46EP-T1_GE3TR-ND
FET, MOSFET Arrays 742-SQJB46EP-T1_GE3TR-ND
Mosfet Array

Mosfet Array

Buy Now Datasheet
FET, MOSFET Arrays - 742-SQJB46EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
742-SQJB46EP-T1_GE3DKR-ND
FET, MOSFET Arrays 742-SQJB46EP-T1_GE3DKR-ND
Mosfet Array

Mosfet Array

Buy Now Datasheet
MOSFETs - 2105054 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2105054
MOSFETs 2105054
Vishay MOSFET SQJB46EP-T1_GE3

Vishay MOSFET SQJB46EP-T1_GE3

Supplier's Site
MOSFETs - 2105055P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2105055P
MOSFETs 2105055P
Vishay MOSFET SQJB46EP-T1_GE3

Vishay MOSFET SQJB46EP-T1_GE3

Supplier's Site
MOSFETs - 2105055 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2105055
MOSFETs 2105055
Vishay MOSFET SQJB46EP-T1_GE3

Vishay MOSFET SQJB46EP-T1_GE3

Supplier's Site
FET, MOSFET Arrays - SQJB46EP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SQJB46EP-T1_GE3
FET, MOSFET Arrays SQJB46EP-T1_GE3
AUTOMOTIVE DUAL N-CHANNEL 40 V (

AUTOMOTIVE DUAL N-CHANNEL 40 V (

Supplier's Site Datasheet
Mosfet, N-Ch, 40V, 30A, Powerpak So Rohs Compliant Vishay - 37AJ1213 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 40V, 30A, Powerpak So Rohs Compliant Vishay
37AJ1213
Mosfet, N-Ch, 40V, 30A, Powerpak So Rohs Compliant Vishay 37AJ1213
MOSFET, N-CH, 40V, 30A, POWERPAK SO ROHS COMPLIANT: YES

MOSFET, N-CH, 40V, 30A, POWERPAK SO ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJB46EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJB46EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJB46EP-T1_GE3
MOSFET 2N-CH 40V 30A PPAK SO8

MOSFET 2N-CH 40V 30A PPAK SO8

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SQJB46EP-T1_GE3CT-ND 2105054 2105055P SQJB46EP-T1_GE3 37AJ1213 SQJB46EP-T1_GE3
Product Name FET, MOSFET Arrays MOSFETs MOSFETs FET, MOSFET Arrays Mosfet, N-Ch, 40V, 30A, Powerpak So Rohs Compliant Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type SO-8; PowerPAK® SO-8 Dual SO-8; Powerpak so-8l SO-8; SO-8 SO-8; PowerPAK® SO-8 Dual TO-3 Automotive
Transistor Grade / Operating Range Automotive
Polarity N-Channel; 2 N-Channel
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers