Vishay Precision Group 80V 46A MOSFET Transistor SQJA84EP-T1_GE3

Description
N-Ch MOSFET, 80V, 46A, 0.0125Ω, SO-8L Product overview: SQJA84EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA84EP-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Ch MOSFET, 80V, 46A, 0.0125Ω, SO-8L Product overview: SQJA84EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA84EP-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 46A MOSFET Transistor
278-SQJA84EP-T1_GE3
80V 46A MOSFET Transistor 278-SQJA84EP-T1_GE3
N-Ch MOSFET, 80V, 46A, 0.0125Ω, SO-8L Product overview: SQJA84EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA84EP-T1_GE3 can be used for catalog matching and distributor lookup.

N-Ch MOSFET, 80V, 46A, 0.0125Ω, SO-8L Product overview: SQJA84EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 46A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJA84EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQJA84EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA84EP-T1_GE3DKR-ND
Single FETs, MOSFETs SQJA84EP-T1_GE3DKR-ND
N-Channel 80V 46A (Tc) 55W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 46A (Tc) 55W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJA84EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA84EP-T1_GE3TR-ND
Single FETs, MOSFETs SQJA84EP-T1_GE3TR-ND
N-Channel 80V 46A (Tc) 55W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 46A (Tc) 55W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJA84EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJA84EP-T1_GE3CT-ND
Single FETs, MOSFETs SQJA84EP-T1_GE3CT-ND
N-Channel 80V 46A (Tc) 55W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 80V 46A (Tc) 55W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1277843-SQJA84EP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1277843-SQJA84EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1277843-SQJA84EP-T1_GE3
Win Source Part Number: 1277843-SQJA84EP-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 80 V Current - Continuous Drain (Id) @ 25°C: 46A (Tc) Rds On (Max) @ Id, Vgs: 12.5mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 55W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2100 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Siliconix Other Names: SQJA84EP-T1_GE3CT,SQ JA84EP-T1_GE3TR,SQJA 84EP-T1_GE3DKR Base Product Number: SQJA84 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1277843-SQJA84EP-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 80 V
Current - Continuous Drain (Id) @ 25°C: 46A (Tc)
Rds On (Max) @ Id, Vgs: 12.5mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 55W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 35 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2100 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Siliconix
Other Names: SQJA84EP-T1_GE3CT,SQJA84EP-T1_GE3TR,SQJA84EP-T1_GE3DKR
Base Product Number: SQJA84
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Mosfet, N-Ch, 80V, 46A, 175Deg C, 55W; Channel Type Vishay - 10AC9127 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, 46A, 175Deg C, 55W; Channel Type Vishay
10AC9127
Mosfet, N-Ch, 80V, 46A, 175Deg C, 55W; Channel Type Vishay 10AC9127
MOSFET, N-CH, 80V, 46A, 175DEG C, 55W; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:46A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:55W; No. of Pins:8Pins RoHS Compliant: Yes

MOSFET, N-CH, 80V, 46A, 175DEG C, 55W; Channel Type:N Channel; Drain Source Voltage Vds:80V; Continuous Drain Current Id:46A; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V; Power Dissipation:55W; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJA84EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJA84EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJA84EP-T1_GE3
MOSFET N-CH 80V 46A PPAK SO-8

MOSFET N-CH 80V 46A PPAK SO-8

Supplier's Site
MOSFET N-CH 80V 46A POWERPAKSO-8 - 880-SQJA84EP-T1_GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 80V 46A POWERPAKSO-8
880-SQJA84EP-T1_GE3
MOSFET N-CH 80V 46A POWERPAKSO-8 880-SQJA84EP-T1_GE3
MOSFET N-CH 80V 46A POWERPAKSO-8

MOSFET N-CH 80V 46A POWERPAKSO-8

Supplier's Site
Single FETs, MOSFETs - SQJA84EP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQJA84EP-T1_GE3
Single FETs, MOSFETs SQJA84EP-T1_GE3
MOSFET N-CH 80V 46A PPAK SO-8

MOSFET N-CH 80V 46A PPAK SO-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 80V Vds 46A Id AEC-Q101 Qualified

MOSFET 80V Vds 46A Id AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQJA84EP-T1_GE3 SQJA84EP-T1_GE3DKR-ND 1277843-SQJA84EP-T1_GE3 10AC9127 SQJA84EP-T1_GE3 880-SQJA84EP-T1_GE3 SQJA84EP-T1_GE3 SQJA84EP-T1_GE3
Product Name 80V 46A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, N-Ch, 80V, 46A, 175Deg C, 55W; Channel Type Vishay Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 80V 46A POWERPAKSO-8 Single FETs, MOSFETs MOSFET
TJ -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3 TO-3 SO-8; PowerPAKR SO-8 SO-8; PowerPAK® SO-8
Transistor Grade / Operating Range Automotive
IDSS 46000 milliamps 46000 milliamps
Unlock Full Specs
to access all available technical data