Vishay Intertechnology, Inc. 60V 23A MOSFET Transistor SQJ956EP-T1_GE3

Description
MOSFET 2N-CH 60V 23A PPAK SO8 Product overview: SQJ956EP-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 23A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SQJ956EP-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 60V 23A PPAK SO8 Product overview: SQJ956EP-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 23A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SQJ956EP-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 23A MOSFET Transistor
289-SQJ956EP-T1_GE3
60V 23A MOSFET Transistor 289-SQJ956EP-T1_GE3
MOSFET 2N-CH 60V 23A PPAK SO8 Product overview: SQJ956EP-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 23A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SQJ956EP-T1_GE3 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 23A PPAK SO8 Product overview: SQJ956EP-T1_GE3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 23A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-SQJ956EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SQJ956EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJ956EP-T1_GE3TR-ND
FET, MOSFET Arrays SQJ956EP-T1_GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 60V 23A (Tc) 34W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 60V 23A (Tc) 34W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SQJ956EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJ956EP-T1_GE3DKR-ND
FET, MOSFET Arrays SQJ956EP-T1_GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 23A (Tc) 34W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 60V 23A (Tc) 34W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SQJ956EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJ956EP-T1_GE3CT-ND
FET, MOSFET Arrays SQJ956EP-T1_GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 60V 23A (Tc) 34W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 60V 23A (Tc) 34W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ956EP-T1_GE3 - 897249-SQJ956EP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ956EP-T1_GE3
897249-SQJ956EP-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ956EP-T1_GE3 897249-SQJ956EP-T1_GE3
Manufacturer: Vishay Win Source Part Number: 897249-SQJ956EP-T1_G E3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 60V 23A (Tc) 34W Surface Mount PowerPAK® SO-8 Dual Package: PowerPAK® SO-8 Dual Package: Reel - TR Mounting: Surface Mount Family Name: SQJ956 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 Dual ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQJ956EP-T1_GE3CT, SQJ956EP-T1_GE3-ND, SQJ956EP-T1_GE3TR, SQJ956EP-T1_GE3DKR

Manufacturer: Vishay
Win Source Part Number: 897249-SQJ956EP-T1_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 60V 23A (Tc) 34W Surface Mount PowerPAK® SO-8 Dual
Package: PowerPAK® SO-8 Dual
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQJ956
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8 Dual
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQJ956EP-T1_GE3CT, SQJ956EP-T1_GE3-ND, SQJ956EP-T1_GE3TR, SQJ956EP-T1_GE3DKR

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET N Ch 60Vds 20Vgs AEC-Q101 Qualified

MOSFET N Ch 60Vds 20Vgs AEC-Q101 Qualified

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJ956EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ956EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ956EP-T1_GE3
MOSFET 2N-CH 60V 23A PPAK SO8

MOSFET 2N-CH 60V 23A PPAK SO8

Supplier's Site
Trans MOSFET N-CH 60V 23A 8-Pin PowerPAK SO T/R - 880-SQJ956EP-T1_GE3 - Utmel Electronic Limited
Hong Kong, China
Trans MOSFET N-CH 60V 23A 8-Pin PowerPAK SO T/R
880-SQJ956EP-T1_GE3
Trans MOSFET N-CH 60V 23A 8-Pin PowerPAK SO T/R 880-SQJ956EP-T1_GE3
Trans MOSFET N-CH 60V 23A 8-Pin PowerPAK SO T/R

Trans MOSFET N-CH 60V 23A 8-Pin PowerPAK SO T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-SQJ956EP-T1_GE3 SQJ956EP-T1_GE3TR-ND 897249-SQJ956EP-T1_GE3 SQJ956EP-T1_GE3 SQJ956EP-T1_GE3 880-SQJ956EP-T1_GE3
Product Name 60V 23A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ956EP-T1_GE3 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Trans MOSFET N-CH 60V 23A 8-Pin PowerPAK SO T/R
Polarity N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0190 kS
PD 34 milliwatts
Unlock Full Specs
to access all available technical data