The SQJ914EP-T1_BE3 is an automotive-grade dual N-channel 30 V MOSFET in a PowerPAK SO-8L package, measuring 6.25 mm × 5.25 mm × 1.14 mm. It features a drain-source on-state resistance of 0.0120 Ω at V GS = 10 V and 0.0170 Ω at V GS = 4.5 V, with a continuous drain current of 30 A at T C = 25 °C and 19 A at T C = 125 °C. The device is AEC-Q101 qualified, lead-free, halogen-free, and supports an operating junction temperature range of -55 °C to +175 °C. Junction-to-ambient thermal resistance is 85 °C/W when mounted on a 1" square FR4 PCB. It is tested for 100% R g and UIS.
Mosfet Array 2 N-Channel (Dual) 30V 30A (Tc) 27W (Tc) Surface Mount PowerPAK® SO-8 Dual
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 742-SQJ914EP-T1_BE3TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | SO-8; PowerPAK® SO-8 Dual |