Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ910AEP-T1_GE3 SQJ910AEP-T1_GE3

Description
Manufacturer: Vishay Win Source Part Number: 897246-SQJ910AEP-T1_ GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 30V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual Package: PowerPAK® SO-8 Dual Package: Reel - TR Mounting: Surface Mount Family Name: SQJ910 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 Dual ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQJ910AEP-T1_GE3-ND, SQJ910AEP-T1_GE3TR, SQJ910AEP-T1_GE3CT, SQJ910AEP-T1_GE3DKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 897246-SQJ910AEP-T1_ GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 30V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual Package: PowerPAK® SO-8 Dual Package: Reel - TR Mounting: Surface Mount Family Name: SQJ910 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 Dual ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQJ910AEP-T1_GE3-ND, SQJ910AEP-T1_GE3TR, SQJ910AEP-T1_GE3CT, SQJ910AEP-T1_GE3DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ910AEP-T1_GE3 - 897246-SQJ910AEP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ910AEP-T1_GE3
897246-SQJ910AEP-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ910AEP-T1_GE3 897246-SQJ910AEP-T1_GE3
Manufacturer: Vishay Win Source Part Number: 897246-SQJ910AEP-T1_ GE3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: Mosfet Array 2 N-Channel (Dual) 30V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual Package: PowerPAK® SO-8 Dual Package: Reel - TR Mounting: Surface Mount Family Name: SQJ910 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 Dual ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQJ910AEP-T1_GE3-ND, SQJ910AEP-T1_GE3TR, SQJ910AEP-T1_GE3CT, SQJ910AEP-T1_GE3DKR

Manufacturer: Vishay
Win Source Part Number: 897246-SQJ910AEP-T1_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Mosfet Array 2 N-Channel (Dual) 30V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual
Package: PowerPAK® SO-8 Dual
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQJ910
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8 Dual
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQJ910AEP-T1_GE3-ND, SQJ910AEP-T1_GE3TR, SQJ910AEP-T1_GE3CT, SQJ910AEP-T1_GE3DKR

Buy Now Datasheet
Singapore, Singapore
N-Channel 30A 30V 0.007ohm MOSFET Transistor
278-SQJ910AEP-T1_GE3
N-Channel 30A 30V 0.007ohm MOSFET Transistor 278-SQJ910AEP-T1_GE3
Power Field-Effect Transistor, 30A I(D), 30V, 0.007ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, POWERPAK, SO-8L, 4 PIN Product overview: SQJ910AEP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30A, 30V, 0.007ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30A, 30V, 0.007ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ910AEP-T1_GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 30A I(D), 30V, 0.007ohm, 2-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, HALOGEN FREE AND ROHS COMPLIANT, POWERPAK, SO-8L, 4 PIN Product overview: SQJ910AEP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30A, 30V, 0.007ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30A, 30V, 0.007ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ910AEP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - SQJ910AEP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJ910AEP-T1_GE3TR-ND
FET, MOSFET Arrays SQJ910AEP-T1_GE3TR-ND
Mosfet Array 2 N-Channel (Dual) 30V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 30V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SQJ910AEP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJ910AEP-T1_GE3CT-ND
FET, MOSFET Arrays SQJ910AEP-T1_GE3CT-ND
Mosfet Array 2 N-Channel (Dual) 30V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 30V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
FET, MOSFET Arrays - SQJ910AEP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
SQJ910AEP-T1_GE3DKR-ND
FET, MOSFET Arrays SQJ910AEP-T1_GE3DKR-ND
Mosfet Array 2 N-Channel (Dual) 30V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Mosfet Array 2 N-Channel (Dual) 30V 30A (Tc) 48W Surface Mount PowerPAK® SO-8 Dual

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJ910AEP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ910AEP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ910AEP-T1_GE3
MOSFET 2N-CH 30V 30A PPAK SO8

MOSFET 2N-CH 30V 30A PPAK SO8

Supplier's Site
FET, MOSFET Arrays - SQJ910AEP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
SQJ910AEP-T1_GE3
FET, MOSFET Arrays SQJ910AEP-T1_GE3
MOSFET 2 N-CH 30V POWERPAK SO8

MOSFET 2 N-CH 30V POWERPAK SO8

Supplier's Site Datasheet
MOSFET Dual N-Channel 30V AEC-Q101 Qualified

MOSFET Dual N-Channel 30V AEC-Q101 Qualified

Buy Now Datasheet
MOSFET Dual N-Channel 30V AEC-Q101 Qualified - 880-SQJ910AEP-T1_GE3 - Utmel Electronic Limited
Hong Kong, China
MOSFET Dual N-Channel 30V AEC-Q101 Qualified
880-SQJ910AEP-T1_GE3
MOSFET Dual N-Channel 30V AEC-Q101 Qualified 880-SQJ910AEP-T1_GE3
MOSFET Dual N-Channel 30V AEC-Q101 Qualified

MOSFET Dual N-Channel 30V AEC-Q101 Qualified

Supplier's Site
Mosfet, Dual, N-Ch, 30V, Powerpak So Rohs Compliant Vishay - 57AJ0710 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 30V, Powerpak So Rohs Compliant Vishay
57AJ0710
Mosfet, Dual, N-Ch, 30V, Powerpak So Rohs Compliant Vishay 57AJ0710
MOSFET, DUAL, N-CH, 30V, POWERPAK SO ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 30V, POWERPAK SO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 897246-SQJ910AEP-T1_GE3 278-SQJ910AEP-T1_GE3 SQJ910AEP-T1_GE3TR-ND SQJ910AEP-T1_GE3 SQJ910AEP-T1_GE3 SQJ910AEP-T1_GE3 880-SQJ910AEP-T1_GE3 57AJ0710
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ910AEP-T1_GE3 N-Channel 30A 30V 0.007ohm MOSFET Transistor FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs FET, MOSFET Arrays MOSFET MOSFET Dual N-Channel 30V AEC-Q101 Qualified Mosfet, Dual, N-Ch, 30V, Powerpak So Rohs Compliant Vishay
Polarity N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type SO-8; SOT3; PowerPAK® SO-8 Dual SO-8; PowerPAK® SO-8 Dual Automotive SO-8; PowerPAK® SO-8 Dual TO-3
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRFP064N - 1149820-AUIRFP064N - Win Source Electronics
Specs
Package Type SOT3
View Details
5 suppliers