Vishay Intertechnology, Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SQJ488EP-T2_GE3

Description
Win Source Part Number: 980392-SQJ488EP-T2_G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 42A (Tc) Rds On (Max) @ Id, Vgs: 21mOhm @ 7.1A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 83W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 27 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 978 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SQJ488EP-T2_GE3C T,742-SQJ488EP-T2_GE 3TR,742-SQJ488EP-T2_ GE3DKR Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 980392-SQJ488EP-T2_G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 42A (Tc) Rds On (Max) @ Id, Vgs: 21mOhm @ 7.1A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 83W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 27 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 978 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SQJ488EP-T2_GE3C T,742-SQJ488EP-T2_GE 3TR,742-SQJ488EP-T2_ GE3DKR Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 980392-SQJ488EP-T2_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
980392-SQJ488EP-T2_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 980392-SQJ488EP-T2_GE3
Win Source Part Number: 980392-SQJ488EP-T2_G E3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 42A (Tc) Rds On (Max) @ Id, Vgs: 21mOhm @ 7.1A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 83W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 27 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 978 pF @ 50 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SQJ488EP-T2_GE3C T,742-SQJ488EP-T2_GE 3TR,742-SQJ488EP-T2_ GE3DKR Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 980392-SQJ488EP-T2_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 42A (Tc)
Rds On (Max) @ Id, Vgs: 21mOhm @ 7.1A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 83W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 27 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 978 pF @ 50 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SQJ488EP-T2_GE3CT,742-SQJ488EP-T2_GE3TR,742-SQJ488EP-T2_GE3DKR
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQJ488EP-T2_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJ488EP-T2_GE3CT-ND
Single FETs, MOSFETs 742-SQJ488EP-T2_GE3CT-ND
N-Channel 100V 42A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 42A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQJ488EP-T2_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJ488EP-T2_GE3TR-ND
Single FETs, MOSFETs 742-SQJ488EP-T2_GE3TR-ND
N-Channel 100V 42A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 42A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQJ488EP-T2_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJ488EP-T2_GE3DKR-ND
Single FETs, MOSFETs 742-SQJ488EP-T2_GE3DKR-ND
N-Channel 100V 42A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

N-Channel 100V 42A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJ488EP-T2_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQJ488EP-T2_GE3
Single FETs, MOSFETs SQJ488EP-T2_GE3
N-CHANNEL 100-V (D-S) 175C MOSFE

N-CHANNEL 100-V (D-S) 175C MOSFE

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJ488EP-T2_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ488EP-T2_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ488EP-T2_GE3
N-CHANNEL 100-V (D-S) 175C MOSFE

N-CHANNEL 100-V (D-S) 175C MOSFE

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 980392-SQJ488EP-T2_GE3 742-SQJ488EP-T2_GE3CT-ND SQJ488EP-T2_GE3 SQJ488EP-T2_GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type SO-8; SOT3 SO-8; PowerPAK® SO-8 SO-8; PowerPAK® SO-8 27 nC @ 10 V
Transistor Grade / Operating Range Automotive
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1392C-E - 906329-2SB1392C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS206 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers