Vishay Intertechnology, Inc. Single FETs, MOSFETs SQJ459EP-T1_BE3

Description
P-Channel 60V 52A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet
Description
P-Channel 60V 52A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 742-SQJ459EP-T1_BE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJ459EP-T1_BE3TR-ND
Single FETs, MOSFETs 742-SQJ459EP-T1_BE3TR-ND
P-Channel 60V 52A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 60V 52A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQJ459EP-T1_BE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJ459EP-T1_BE3CT-ND
Single FETs, MOSFETs 742-SQJ459EP-T1_BE3CT-ND
P-Channel 60V 52A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 60V 52A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - 742-SQJ459EP-T1_BE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
742-SQJ459EP-T1_BE3DKR-ND
Single FETs, MOSFETs 742-SQJ459EP-T1_BE3DKR-ND
P-Channel 60V 52A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 60V 52A (Tc) 83W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1206136-SQJ459EP-T1_BE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1206136-SQJ459EP-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1206136-SQJ459EP-T1_BE3
Win Source Part Number: 1206136-SQJ459EP-T1_ BE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 52A (Tc) Rds On (Max) @ Id, Vgs: 18mOhm @ 3.5A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 83W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 108 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 4586 pF @ 30 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SQJ459EP-T1-BE3; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: 742-SQJ459EP-T1_BE3D KR,742-SQJ459EP-T1_B E3TR,742-SQJ459EP-T1 _BE3CT Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1206136-SQJ459EP-T1_BE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 52A (Tc)
Rds On (Max) @ Id, Vgs: 18mOhm @ 3.5A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 83W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 108 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4586 pF @ 30 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SQJ459EP-T1-BE3;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: 742-SQJ459EP-T1_BE3DKR,742-SQJ459EP-T1_BE3TR,742-SQJ459EP-T1_BE3CT
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
Automotive 60V 52A MOSFET Transistor
278-SQJ459EP-T1_BE3
Automotive 60V 52A MOSFET Transistor 278-SQJ459EP-T1_BE3
Trans MOSFET P-CH 60V 52A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO EP T/R Product overview: SQJ459EP-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ459EP-T1_BE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 60V 52A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO EP T/R Product overview: SQJ459EP-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 60V, 52A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ459EP-T1_BE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQJ459EP-T1_BE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQJ459EP-T1_BE3
Single FETs, MOSFETs SQJ459EP-T1_BE3
P-CHANNEL 60-V (D-S) 175C MOSFET

P-CHANNEL 60-V (D-S) 175C MOSFET

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJ459EP-T1_BE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ459EP-T1_BE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ459EP-T1_BE3
P-CHANNEL 60-V (D-S) 175C MOSFET

P-CHANNEL 60-V (D-S) 175C MOSFET

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 742-SQJ459EP-T1_BE3TR-ND 1206136-SQJ459EP-T1_BE3 278-SQJ459EP-T1_BE3 SQJ459EP-T1_BE3 SQJ459EP-T1_BE3
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Automotive 60V 52A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3 Tape and Reel SO-8; PowerPAK® SO-8 SO-8; PowerPAKR SO-8
Transistor Grade / Operating Range Automotive
PD 83000 milliwatts 83 milliwatts 83000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data