Trans MOSFET P-CH 40V 55A 5-Pin(4+Tab) PowerPAK SO T/R Automotive AEC-Q101 Product overview: SQJ423EP-T1_BE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 55A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ423EP-T1_BE3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1350622-SQJ423EP-T1_
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Power Dissipation (Max): 68W (Tc)
Mounting Type: Surface Mount
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Current - Continuous Drain (Id) @ 25°C: 55A (Tc)
Rds On (Max) @ Id, Vgs: 14mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 130 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 4500 pF @ 25 V
P-Channel 40V 55A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
P-Channel 40V 55A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
P-Channel 40V 55A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
P-CHANNEL 40-V (D-S) 175C MOSFET
P-CHANNEL 40-V (D-S) 175C MOSFET
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-SQJ423EP-T1_BE3 | 1350622-SQJ423EP-T1_BE3 | 742-SQJ423EP-T1_BE3CT-ND | SQJ423EP-T1_BE3 | SQJ423EP-T1_BE3 |
| Product Name | Automotive 40V 55A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 40 volts | 40 volts | |||
| PD | 68000 milliwatts | 68000 milliwatts | 68000 milliwatts | ||
| TJ | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | Tape and Reel | SO-8; SOT3 | SO-8; PowerPAK® SO-8 | Surface Mount | SO-8; PowerPAK® SO-8 |