Vishay Precision Group Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single SQJ415EP-T1_GE3

Description
Win Source Part Number: 1026429-SQJ415EP-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 14mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 45W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 95 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SQJ415EP-T1_GE3SQJ41 5EP-T1-GE3; SQJ415EP-T1/GE3; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQJ415EP-T1_GE3TR,SQ J415EP-T1_GE3DKR,SQJ 415EP-T1_GE3CT Base Product Number: SQJ415 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet
Description
Win Source Part Number: 1026429-SQJ415EP-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 14mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 45W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 95 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SQJ415EP-T1_GE3SQJ41 5EP-T1-GE3; SQJ415EP-T1/GE3; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQJ415EP-T1_GE3TR,SQ J415EP-T1_GE3DKR,SQJ 415EP-T1_GE3CT Base Product Number: SQJ415 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1026429-SQJ415EP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1026429-SQJ415EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1026429-SQJ415EP-T1_GE3
Win Source Part Number: 1026429-SQJ415EP-T1_ GE3 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101, TrenchFET® Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 14mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 45W (Tc) Package / Case: PowerPAK® SO-8 Supplier Device Package: PowerPAK® SO-8 Gate Charge (Qg) (Max) @ Vgs: 95 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 6000 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 175°C (TJ) Alternative Parts (Cross-Reference): SQJ415EP-T1_GE3SQJ41 5EP-T1-GE3; SQJ415EP-T1/GE3; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095 Mfr: Vishay Siliconix Other Names: SQJ415EP-T1_GE3TR,SQ J415EP-T1_GE3DKR,SQJ 415EP-T1_GE3CT Base Product Number: SQJ415 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1026429-SQJ415EP-T1_GE3
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101, TrenchFET®
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 14mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 45W (Tc)
Package / Case: PowerPAK® SO-8
Supplier Device Package: PowerPAK® SO-8
Gate Charge (Qg) (Max) @ Vgs: 95 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 6000 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): SQJ415EP-T1_GE3SQJ415EP-T1-GE3; SQJ415EP-T1/GE3;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Vishay Siliconix
Other Names: SQJ415EP-T1_GE3TR,SQJ415EP-T1_GE3DKR,SQJ415EP-T1_GE3CT
Base Product Number: SQJ415
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
MOSFETs - 1783859 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1783859
MOSFETs 1783859
Automotive P-Channel 40 V (D-S) 175C MOS

Automotive P-Channel 40 V (D-S) 175C MOS

Supplier's Site
MOSFETs - 1783717 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1783717
MOSFETs 1783717
Automotive P-Channel 40 V (D-S) 175C MOS

Automotive P-Channel 40 V (D-S) 175C MOS

Supplier's Site
MOSFETs - 1783859P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1783859P
MOSFETs 1783859P
Automotive P-Channel 40 V (D-S) 175C MOS

Automotive P-Channel 40 V (D-S) 175C MOS

Supplier's Site
Single FETs, MOSFETs - SQJ415EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJ415EP-T1_GE3DKR-ND
Single FETs, MOSFETs SQJ415EP-T1_GE3DKR-ND
P-Channel 40V 30A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 40V 30A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJ415EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJ415EP-T1_GE3TR-ND
Single FETs, MOSFETs SQJ415EP-T1_GE3TR-ND
P-Channel 40V 30A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 40V 30A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJ415EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJ415EP-T1_GE3CT-ND
Single FETs, MOSFETs SQJ415EP-T1_GE3CT-ND
P-Channel 40V 30A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 40V 30A (Tc) 45W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Singapore, Singapore
Automotive 40V 30A MOSFET Transistor
278-SQJ415EP-T1_GE3
Automotive 40V 30A MOSFET Transistor 278-SQJ415EP-T1_GE3
Trans MOSFET P-CH 40V 30A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJ415EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ415EP-T1_GE3 can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 40V 30A Automotive AEC-Q101 5-Pin(4+Tab) PowerPAK SO T/R Product overview: SQJ415EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 40V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Automotive, 40V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ415EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -40V Vds; +/-20V Vgs PowerPAK SO-8L

MOSFET -40V Vds; +/-20V Vgs PowerPAK SO-8L

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJ415EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ415EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ415EP-T1_GE3
MOSFET P-CH 40V 30A PPAK SO-8

MOSFET P-CH 40V 30A PPAK SO-8

Supplier's Site
Single FETs, MOSFETs - SQJ415EP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQJ415EP-T1_GE3
Single FETs, MOSFETs SQJ415EP-T1_GE3
MOSFET P-CH 40V 30A PPAK SO-8

MOSFET P-CH 40V 30A PPAK SO-8

Supplier's Site Datasheet
Aec-Q P-Channel 40 V (D-S) 175C Mosfet Rohs Compliant Vishay - 59AC7640 - Newark, An Avnet Company
Chicago, IL, United States
Aec-Q P-Channel 40 V (D-S) 175C Mosfet Rohs Compliant Vishay
59AC7640
Aec-Q P-Channel 40 V (D-S) 175C Mosfet Rohs Compliant Vishay 59AC7640
AEC-Q P-CHANNEL 40 V (D-S) 175C MOSFET ROHS COMPLIANT: YES

AEC-Q P-CHANNEL 40 V (D-S) 175C MOSFET ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
SQJ415EP-T1_GE3
Triode/MOS Tube/Transistor >> MOSFETs SQJ415EP-T1_GE3
PowerPAKSO-8 MOSFETs ROHS

PowerPAKSO-8 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1026429-SQJ415EP-T1_GE3 1783859 1783859P SQJ415EP-T1_GE3DKR-ND 278-SQJ415EP-T1_GE3 SQJ415EP-T1_GE3 SQJ415EP-T1_GE3 SQJ415EP-T1_GE3 59AC7640 SQJ415EP-T1_GE3
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single MOSFETs MOSFETs Single FETs, MOSFETs Automotive 40V 30A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Aec-Q P-Channel 40 V (D-S) 175C Mosfet Rohs Compliant Vishay Triode/MOS Tube/Transistor >> MOSFETs
Polarity P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
PD 45000 milliwatts 45000 milliwatts 45000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package Type SO-8; SOT3 SO-8; So-8 SO-8; SO-8 SO-8; PowerPAK® SO-8 Tape and Reel SO-8; PowerPAKR SO-8 SO-8; PowerPAK® SO-8 TO-3
MOSFET Operating Mode Enhancement Enhancement
Unlock Full Specs
to access all available technical data