Vishay Precision Group P-Channel 60A 30V 0.0044ohm MOSFET Transistor SQJ407EP-T1_GE3

Description
Power Field-Effect Transistor, 60A I(D), 30V, 0.0044ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, SO-8L, 4 PIN Product overview: SQJ407EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60A, 30V, 0.0044ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60A, 30V, 0.0044ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ407EP-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Field-Effect Transistor, 60A I(D), 30V, 0.0044ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, SO-8L, 4 PIN Product overview: SQJ407EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60A, 30V, 0.0044ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60A, 30V, 0.0044ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ407EP-T1_GE3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel 60A 30V 0.0044ohm MOSFET Transistor
278-SQJ407EP-T1_GE3
P-Channel 60A 30V 0.0044ohm MOSFET Transistor 278-SQJ407EP-T1_GE3
Power Field-Effect Transistor, 60A I(D), 30V, 0.0044ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, SO-8L, 4 PIN Product overview: SQJ407EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60A, 30V, 0.0044ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60A, 30V, 0.0044ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ407EP-T1_GE3 can be used for catalog matching and distributor lookup.

Power Field-Effect Transistor, 60A I(D), 30V, 0.0044ohm, 1-Element, P-Channel, Silicon, Metal-oxide Semiconductor FET, SO-8L, 4 PIN Product overview: SQJ407EP-T1_GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 60A, 30V, 0.0044ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60A, 30V, 0.0044ohm, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-SQJ407EP-T1_GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - SQJ407EP-T1_GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJ407EP-T1_GE3TR-ND
Single FETs, MOSFETs SQJ407EP-T1_GE3TR-ND
P-Channel 30V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJ407EP-T1_GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJ407EP-T1_GE3DKR-ND
Single FETs, MOSFETs SQJ407EP-T1_GE3DKR-ND
P-Channel 30V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
Single FETs, MOSFETs - SQJ407EP-T1_GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
SQJ407EP-T1_GE3CT-ND
Single FETs, MOSFETs SQJ407EP-T1_GE3CT-ND
P-Channel 30V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

P-Channel 30V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ407EP-T1_GE3 - 934909-SQJ407EP-T1_GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ407EP-T1_GE3
934909-SQJ407EP-T1_GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ407EP-T1_GE3 934909-SQJ407EP-T1_GE3
Manufacturer: Vishay Win Source Part Number: 934909-SQJ407EP-T1_G E3 Series: Automotive, AEC-Q101, TrenchFET® Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 30 V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8 Package: PowerPAK® SO-8 Package: Reel - TR Mounting: Surface Mount Family Name: SQJ407 Categories: Discrete Semiconductor Products Case / Package: PowerPAK® SO-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8541.29.0095 Other Part Number: SQJ407EP-T1_GE3CT, SQJ407EP-T1_GE3TR, SQJ407EP-T1_GE3DKR

Manufacturer: Vishay
Win Source Part Number: 934909-SQJ407EP-T1_GE3
Series: Automotive, AEC-Q101, TrenchFET®
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 30 V 60A (Tc) 68W (Tc) Surface Mount PowerPAK® SO-8
Package: PowerPAK® SO-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: SQJ407
Categories: Discrete Semiconductor Products
Case / Package: PowerPAK® SO-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8541.29.0095
Other Part Number: SQJ407EP-T1_GE3CT, SQJ407EP-T1_GE3TR, SQJ407EP-T1_GE3DKR

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - SQJ407EP-T1_GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
SQJ407EP-T1_GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs SQJ407EP-T1_GE3
MOSFET P-CH 30V 60A PPAK SO-8

MOSFET P-CH 30V 60A PPAK SO-8

Supplier's Site
Single FETs, MOSFETs - SQJ407EP-T1_GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
SQJ407EP-T1_GE3
Single FETs, MOSFETs SQJ407EP-T1_GE3
MOSFET P-CH 30V 60A PPAK SO-8

MOSFET P-CH 30V 60A PPAK SO-8

Supplier's Site Datasheet
Mosfet, Aec-Q101, P-Ch, -30V/powerpakso; Channel Type Vishay - 15AC8695 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -30V/powerpakso; Channel Type Vishay
15AC8695
Mosfet, Aec-Q101, P-Ch, -30V/powerpakso; Channel Type Vishay 15AC8695
MOSFET, AEC-Q101, P-CH, -30V/POWERPAKSO; Channel Type:P Channel; Drain Source Voltage Vds:-30V; Continuous Drain Current Id:-60A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-2V; Power Dissipation:68W RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -30V/POWERPAKSO; Channel Type:P Channel; Drain Source Voltage Vds:-30V; Continuous Drain Current Id:-60A; Rds(on) Test Voltage:-10V; Gate Source Threshold Voltage Max:-2V; Power Dissipation:68W RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -30V Vds PowerPAK AEC-Q101 Qualified

MOSFET -30V Vds PowerPAK AEC-Q101 Qualified

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-SQJ407EP-T1_GE3 SQJ407EP-T1_GE3TR-ND 934909-SQJ407EP-T1_GE3 SQJ407EP-T1_GE3 SQJ407EP-T1_GE3 15AC8695 SQJ407EP-T1_GE3
Product Name P-Channel 60A 30V 0.0044ohm MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - SQJ407EP-T1_GE3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, Aec-Q101, P-Ch, -30V/powerpakso; Channel Type Vishay MOSFET
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type SO-8; PowerPAK® SO-8 SO-8; SOT3; PowerPAK® SO-8 SO-8; PowerPAKR SO-8 SO-8; PowerPAK® SO-8 TO-3
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data